EMF Company, Inc. (The) Powder Coated Steel NEMA 12 Wallmount One Door Single Access E-242510DCPL

Description
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].
Description
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
Powder Coated Steel NEMA 12 Wallmount One Door Single Access - E-242510DCPL - EMF Company, Inc. (The)
Dallas, TX, USA
Powder Coated Steel NEMA 12 Wallmount One Door Single Access
E-242510DCPL
Powder Coated Steel NEMA 12 Wallmount One Door Single Access E-242510DCPL
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].

NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E-242510DCPL
Product Name Powder Coated Steel NEMA 12 Wallmount One Door Single Access
Length 24 inch (610 mm)
Width 25.38 inch (645 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Boxes - 164-1418M10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Hand Held Enclosures - 2832094 - RS Components, Ltd.
Specs
Length 2.87 inch (73 mm)
Depth 0.9449 inch (24 mm)
Material Polycarbonate; ABS; ABS
View Details