EMF Company, Inc. (The) Powder Coated Steel NEMA 12 Wallmount One Door Single Access E-302108DCPL

Description
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].
Description
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
Powder Coated Steel NEMA 12 Wallmount One Door Single Access - E-302108DCPL - EMF Company, Inc. (The)
Dallas, TX, USA
Powder Coated Steel NEMA 12 Wallmount One Door Single Access
E-302108DCPL
Powder Coated Steel NEMA 12 Wallmount One Door Single Access E-302108DCPL
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].

NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E-302108DCPL
Product Name Powder Coated Steel NEMA 12 Wallmount One Door Single Access
Length 30 inch (762 mm)
Width 21.38 inch (543 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455K1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
5 suppliers
Hand Held Enclosures - 2832101 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details