NEMA 12, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | E-161608SSN12 |
| Product Name | 304 Stainless Steel NEMA 12 Wallmount One Door Single Access |
| Length | 16 inch (406 mm) |
| Width | 16 inch (406 mm) |
| Depth | 8 inch (203 mm) |