Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
EMF COMPANY, INC. (THE)
C-1224OTC -- POWDER COATED STEEL NEMA 12 OIL TIGHT NEMA 12 CONSOLET
EMF Company, Inc. (The)
Powder Coated Steel NEMA 12 Oil Tight NEMA 12 Consolet
C-1224OTC
Description
14ga. Powder Coated Steel Oil Tight Consolet
EMF Company, Inc. (The)
Done
Description
14ga. Powder Coated Steel Oil Tight Consolet
Suppliers
Company
Product
Description
Supplier Links
EMF Company, Inc. (The)
Dallas, TX, USA
Powder Coated Steel NEMA 12 Oil Tight NEMA 12 Consolet
C-1224OTC
Powder Coated Steel NEMA 12 Oil Tight NEMA 12 Consolet
C-1224OTC
14ga. Powder Coated Steel Oil Tight Consolet
14ga. Powder Coated Steel Oil Tight Consolet
Supplier's Site
Technical Specifications
EMF Company, Inc. (The)
Product Category
Industrial Enclosures
Product Number
C-1224OTC
Product Name
Powder Coated Steel NEMA 12 Oil Tight NEMA 12 Consolet
Length
12 inch (305 mm)
Unlock Full Specs
to access all available technical data
Similar Products
OKW Enclosures, Inc.
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843
M5502110-AL
Specs
Type
Electronic and Instrument Enclosures
Length
3.54 inch (89.99 mm)
Width
10.24 inch (260 mm)
View Details
SCHURTER Inc
SKD house connection box 160A, DIN 00 (gG)
SKD 160A
Specs
Type
Electronic and Instrument Enclosures
View Details
Beckhoff Automation LLC
BG2000-0010 | Protection enclosure for IP67 box, 36.5 mm x 131 mm x 89 mm
View Details
Hammond Manufacturing Company Inc.
Small Enclosures - General Purpose Metal
1411PP
Specs
Type
Electronic and Instrument Enclosures
Length
6 inch (152 mm)
Width
4 inch (102 mm)
View Details
3
suppliers