EMF Company, Inc. (The) Powder Coated Steel NEMA 12 Wallmount Two Door Single Access E-364208TDW

Description
NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
Description
NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
Powder Coated Steel NEMA 12 Wallmount Two Door Single Access - E-364208TDW - EMF Company, Inc. (The)
Dallas, TX, USA
Powder Coated Steel NEMA 12 Wallmount Two Door Single Access
E-364208TDW
Powder Coated Steel NEMA 12 Wallmount Two Door Single Access E-364208TDW
NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E-364208TDW
Product Name Powder Coated Steel NEMA 12 Wallmount Two Door Single Access
Length 36 inch (914 mm)
Width 42 inch (1067 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBNU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832127 - RS Components, Ltd.
Specs
Length 4.84 inch (123 mm)
Width 1.18 inch (30 mm)
Depth 2.68 inch (68 mm)
View Details