NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | E-304216TDW |
| Product Name | Powder Coated Steel NEMA 12 Wallmount Two Door Single Access |
| Length | 30 inch (762 mm) |
| Width | 42 inch (1067 mm) |
| Depth | 16 inch (406 mm) |