NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Provisions for a 3-Point Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | E-363108DC |
| Product Name | Powder Coated Steel NEMA 12 Wallmount One Door Single Access |
| Length | 36 inch (914 mm) |
| Width | 31.38 inch (797 mm) |
| Depth | 8 inch (203 mm) |