EMF Company, Inc. (The) Powder Coated Steel NEMA 12 Wallmount Two Door Single Access E-364212TDW

Description
NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
Description
NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
Powder Coated Steel NEMA 12 Wallmount Two Door Single Access - E-364212TDW - EMF Company, Inc. (The)
Dallas, TX, USA
Powder Coated Steel NEMA 12 Wallmount Two Door Single Access
E-364212TDW
Powder Coated Steel NEMA 12 Wallmount Two Door Single Access E-364212TDW
NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E-364212TDW
Product Name Powder Coated Steel NEMA 12 Wallmount Two Door Single Access
Length 36 inch (914 mm)
Width 42 inch (1067 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9311 - Newark, An Avnet Company
Specs
Length 1.83 inch (46.5 mm)
Width 5.31 inch (135 mm)
Depth 8.86 inch (225 mm)
View Details