Charles Industries, LLC Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Battery Backup Unit Cabinets (CUBE BBU Series) are pad mount enclosures designed to provide superior environmental protection of battery strings and are ideally suited for cell sites and other outdoor... | |
| Charles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures... | |
| Charles CUBE Site Support Cabinets allow providers to install highly efficient rectifiers and the latest in battery technologies in durable, robust and GR-487 compliant pad mount enclosures. With support for... | |
| Charles Fiber Optic Dome Closures (FODC) provide a versatile solution for splicing and protecting outdoor fiber connections in a familiar dome form factor. FODC?units can be deployed to support a... | |
| Charles Fiber Optic Sealed Drop Closures (FSDC) provide a versatile, functional and cost-effective solution for FTTH network connections to the subscriber. FSDC series closures are fully-sealed units which can be... | |
| Charles Ground Mount Concealment Shrouds house radios and provide?power and fiber connections to RRH at small cell locations where pole-mounted enclosures are prohibited or not desired. Lightweight and easy to... | |
| Charles Indoor Battery Racks (CIBR-M) are modular, seismic Zone 4 rated (GR-487 certified) battery rack systems designed to fit the footprint of Saft Tel.X Ni-Cd batteries. In addition to several... | |
| Charles Indoor Battery Racks (CIBR-R) are bay rack style, Zone 4 seismic compliant (GR-487 certified) battery rack systems supporting 200Ah VRLA?or 180Ah Ni-Cd batteries. Multiple configurations, from 2 to 5... | |
| Charles Industries has achieved a major breakthrough in material science as applied to grade level enclosures. Utilizing a process first proven and perfected in the manufacture of wind turbine blades,... | |
| Charles Industries radio concealment shrouds offer aesthetically-pleasi ng concealment of radios at small cell, densification, and DAS remote sites. Both pole and ground mount shrouds are designed to conceal and... | |
| Charles Multi-Purpose Housings (CMPH) are versatile OSP closures designed for both new provisioning installations as well as rehabilitation of existing access points housed in metallic enclosures. The CMPH's superior structural... | |
| Charles Walk-In Cabinets (WIC) are protective walk-in enclosures housing an integrated system of electronic components and equipment that can serve fiber and copper interfaces. Charles Walk-In Cabinets offer a lighter-weight... | |
| Charles’ new CFIT-Flex Series of universal enclosures were designed around the principal of “flexibility.” These versatile enclosures may be configured to meet a variety of fiber, copper or coaxial distribution... | |
| Charles' new CFIT-Flex Series of universal enclosures were designed around the principal of "flexibility." These versatile enclosures may be wall, pole, strand or pedestal mounted and configured to meet a... | |
| CUBE MP Series Cabinets are rugged, compact enclosures with steel mesh or wooden backboards designed for economical protection of a wide assortment of remotely deployed equipment. These multi-purpose cabinets are... | |
| IS-48 security shrouds provide an aesthetic and effective method of protecting in-building wireless, DAS, and small cell radio equipment in venue installations. There are models that can be used to... | |
| Optical Hub Cabinets (OHC) provide fiber distribution to subscribers from a compact, environmentally protected outdoor terminal. The OHC series?has been designed with flexibility in mind and support fusion, pre-terminated and... | |
| Pad Mount Equipment Cabinets (CUBE PM Series) are designed specifically to protect high density installations of network equipment in outdoor environments and are ideal for wireless, wireline, and utility applications. | |
| The Charles CUBE ID Series cabinets are ideally suited for housing wireless network equipment in indoor settings. ID Series cabinets feature power, equipment and optional battery compartments. They are direct... | |
| Wall / Pole Mount Cabinets (CUBE RL Series) are multi-chamber enclosures designed for traditional 19" or 23" rackmount equipment. Separate locking chambers offer division of provider and customer equipment access. |