Charles Industries, LLC Multi-Purpose Housing CMPH

Description
Charles Multi-Purpose Housings (CMPH) are versatile OSP closures designed for both new provisioning installations as well as rehabilitation of existing access points housed in metallic enclosures. The CMPH's superior structural strength, outstanding environmental protection and ease of installation combine to create a long-life housing that reduces operational expenses. The CMPH assembly features a lift-off dome and corrugated channel base. The lift-off dome allows 360º access to internal working areas with access via recessed hex head lock(s) using a 216 Tool or Can Wrench. The dome provides "bell jar" flood protection, eliminates intrusion of wind-blown rain and dust, and prevents unauthorized entry. The base provides ample room for entry of multiple large cables, including conduit. A spacious bottom entry allows technicians to easily slide the base over existing large cable rehabilitation applications. CMPH enclosures are available with multiple internal bracket configurations for copper, fiber, and copper/fiber installations, as well as empty (no bracket) and custom bracket configurations for unique deployment situations. Ground and bonding hardware is included. Product Features Flexibility Available with multiple internal bracket configurations for copper, fiber, and copper/fiber installations, as well as empty (no bracket) and custom bracket configurations Economic Low total cost of ownership Installation Mounting A corrugated channel base design provides secure footing in all in-plant installations, allows installation with or without the use of mounting stakes, and prevents frost heave In rehabilitation installations, existing stakes can be utilized for placement, eliminating the potentially hazardous operation of re-driving stakes into unknown buried copper and fiber feeds Technician Friendly Features The lift-off dome provides full 360° access to internal splicing area Material Specification Structurally rugged, non-metallic outer housing construction offers dent resistance, corrosion protection, electric shock safety and positive alignment in opening and closing Environmental The one-piece dome locks securely onto the base with side self-latches and bolt locks, creating a "bell-jar" effect that protects internal components in flood-prone areas
Datasheet
Description
Charles Multi-Purpose Housings (CMPH) are versatile OSP closures designed for both new provisioning installations as well as rehabilitation of existing access points housed in metallic enclosures. The CMPH's superior structural strength, outstanding environmental protection and ease of installation combine to create a long-life housing that reduces operational expenses. The CMPH assembly features a lift-off dome and corrugated channel base. The lift-off dome allows 360º access to internal working areas with access via recessed hex head lock(s) using a 216 Tool or Can Wrench. The dome provides "bell jar" flood protection, eliminates intrusion of wind-blown rain and dust, and prevents unauthorized entry. The base provides ample room for entry of multiple large cables, including conduit. A spacious bottom entry allows technicians to easily slide the base over existing large cable rehabilitation applications. CMPH enclosures are available with multiple internal bracket configurations for copper, fiber, and copper/fiber installations, as well as empty (no bracket) and custom bracket configurations for unique deployment situations. Ground and bonding hardware is included. Product Features Flexibility Available with multiple internal bracket configurations for copper, fiber, and copper/fiber installations, as well as empty (no bracket) and custom bracket configurations Economic Low total cost of ownership Installation Mounting A corrugated channel base design provides secure footing in all in-plant installations, allows installation with or without the use of mounting stakes, and prevents frost heave In rehabilitation installations, existing stakes can be utilized for placement, eliminating the potentially hazardous operation of re-driving stakes into unknown buried copper and fiber feeds Technician Friendly Features The lift-off dome provides full 360° access to internal splicing area Material Specification Structurally rugged, non-metallic outer housing construction offers dent resistance, corrosion protection, electric shock safety and positive alignment in opening and closing Environmental The one-piece dome locks securely onto the base with side self-latches and bolt locks, creating a "bell-jar" effect that protects internal components in flood-prone areas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Housing - CMPH - Charles Industries, LLC
Schaumburg, IL, United States
Multi-Purpose Housing
CMPH
Multi-Purpose Housing CMPH
Charles Multi-Purpose Housings (CMPH) are versatile OSP closures designed for both new provisioning installations as well as rehabilitation of existing access points housed in metallic enclosures. The CMPH's superior structural strength, outstanding environmental protection and ease of installation combine to create a long-life housing that reduces operational expenses. The CMPH assembly features a lift-off dome and corrugated channel base. The lift-off dome allows 360º access to internal working areas with access via recessed hex head lock(s) using a 216 Tool or Can Wrench. The dome provides "bell jar" flood protection, eliminates intrusion of wind-blown rain and dust, and prevents unauthorized entry. The base provides ample room for entry of multiple large cables, including conduit. A spacious bottom entry allows technicians to easily slide the base over existing large cable rehabilitation applications. CMPH enclosures are available with multiple internal bracket configurations for copper, fiber, and copper/fiber installations, as well as empty (no bracket) and custom bracket configurations for unique deployment situations. Ground and bonding hardware is included. Product Features Flexibility Available with multiple internal bracket configurations for copper, fiber, and copper/fiber installations, as well as empty (no bracket) and custom bracket configurations Economic Low total cost of ownership Installation Mounting A corrugated channel base design provides secure footing in all in-plant installations, allows installation with or without the use of mounting stakes, and prevents frost heave In rehabilitation installations, existing stakes can be utilized for placement, eliminating the potentially hazardous operation of re-driving stakes into unknown buried copper and fiber feeds Technician Friendly Features The lift-off dome provides full 360° access to internal splicing area Material Specification Structurally rugged, non-metallic outer housing construction offers dent resistance, corrosion protection, electric shock safety and positive alignment in opening and closing Environmental The one-piece dome locks securely onto the base with side self-latches and bolt locks, creating a "bell-jar" effect that protects internal components in flood-prone areas

Charles Multi-Purpose Housings (CMPH) are versatile OSP closures designed for both new provisioning installations as well as rehabilitation of existing access points housed in metallic enclosures. The CMPH's superior structural strength, outstanding environmental protection and ease of installation combine to create a long-life housing that reduces operational expenses.

The CMPH assembly features a lift-off dome and corrugated channel base. The lift-off dome allows 360º access to internal working areas with access via recessed hex head lock(s) using a 216 Tool or Can Wrench. The dome provides "bell jar" flood protection, eliminates intrusion of wind-blown rain and dust, and prevents unauthorized entry. The base provides ample room for entry of multiple large cables, including conduit. A spacious bottom entry allows technicians to easily slide the base over existing large cable rehabilitation applications.

CMPH enclosures are available with multiple internal bracket configurations for copper, fiber, and copper/fiber installations, as well as empty (no bracket) and custom bracket configurations for unique deployment situations. Ground and bonding hardware is included.

Product Features

Flexibility

  • Available with multiple internal bracket configurations for copper, fiber, and copper/fiber installations, as well as empty (no bracket) and custom bracket configurations

Economic

  • Low total cost of ownership

Installation Mounting

  • A corrugated channel base design provides secure footing in all in-plant installations, allows installation with or without the use of mounting stakes, and prevents frost heave
  • In rehabilitation installations, existing stakes can be utilized for placement, eliminating the potentially hazardous operation of re-driving stakes into unknown buried copper and fiber feeds

Technician Friendly Features

  • The lift-off dome provides full 360° access to internal splicing area

Material Specification

  • Structurally rugged, non-metallic outer housing construction offers dent resistance, corrosion protection, electric shock safety and positive alignment in opening and closing

Environmental

  • The one-piece dome locks securely onto the base with side self-latches and bolt locks, creating a "bell-jar" effect that protects internal components in flood-prone areas
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number CMPH
Product Name Multi-Purpose Housing
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2588 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
View Details