Charles Industries, LLC Fiber Compact Universal Enclosure CFIT-FLEX™

Description
Charles' new CFIT-Flex Series of universal enclosures were designed around the principal of "flexibility." These versatile enclosures may be wall, pole, strand or pedestal mounted and configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal backplane and interchangeable feed and drop cable port plates, CFIT-Flex are especially efficient at meeting FTTX deployment challenges regardless of splicing technique, fiber type or the use of pre-connectorized cable. The CFIT-Flex Compact is the first offering in this new series of non-metallic, universal enclosures. Constructed of lightweight and rugged polycarbonate, it provides long-life environmental protection. An optional swing-out 24-port fiber bulkhead provides technician-friendly access to feed and drop cables without disturbing existing subscriber connections. Internal cable management and bend radius controls maximize cable protection. Simple to install and secure, the CFIT-Flex Compact is truly a flexible enclosure designed to ensure lower total cost of ownership in all distribution network deployment. Product Features Flexibility Universal backplane provides ultimate flexibility to accommodate a broad range of applications Top knockouts allow cable entry in indoor application Interchangeable and removable bottom cable port plates (multiple configurations available) maximize cable entrance/exit and support a wide variety of cable sizes Custom front label options available Optional swing-out 24-port fiber bulkhead provides easy access to feed and drop cable while maximizing bend radius protection Economic 216-tool lockable door with a padlock hasp for excellent security Installation Mounting Molded-in wall/pole mount brackets for bolting to wood, masonry, drywall Convenient external ground Technician Friendly Features Snap pin hinges allow optional security door or fiber bulkhead to be easily removed without tools Excellent internal cable management and routing with multiple tie-down locations Backplane may be equipped with up to three small hinged splice trays and cable attachments for convenient fiber splicing Material Specification Robust lightweight polycarbonate construction for indoor/outdoor use Environmental Lightweight and rugged polycarbonate constructionprovides long-life environmental protection Industry Certifications Designed to meet GR-950, GR-2898
Datasheet
Description
Charles' new CFIT-Flex Series of universal enclosures were designed around the principal of "flexibility." These versatile enclosures may be wall, pole, strand or pedestal mounted and configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal backplane and interchangeable feed and drop cable port plates, CFIT-Flex are especially efficient at meeting FTTX deployment challenges regardless of splicing technique, fiber type or the use of pre-connectorized cable. The CFIT-Flex Compact is the first offering in this new series of non-metallic, universal enclosures. Constructed of lightweight and rugged polycarbonate, it provides long-life environmental protection. An optional swing-out 24-port fiber bulkhead provides technician-friendly access to feed and drop cables without disturbing existing subscriber connections. Internal cable management and bend radius controls maximize cable protection. Simple to install and secure, the CFIT-Flex Compact is truly a flexible enclosure designed to ensure lower total cost of ownership in all distribution network deployment. Product Features Flexibility Universal backplane provides ultimate flexibility to accommodate a broad range of applications Top knockouts allow cable entry in indoor application Interchangeable and removable bottom cable port plates (multiple configurations available) maximize cable entrance/exit and support a wide variety of cable sizes Custom front label options available Optional swing-out 24-port fiber bulkhead provides easy access to feed and drop cable while maximizing bend radius protection Economic 216-tool lockable door with a padlock hasp for excellent security Installation Mounting Molded-in wall/pole mount brackets for bolting to wood, masonry, drywall Convenient external ground Technician Friendly Features Snap pin hinges allow optional security door or fiber bulkhead to be easily removed without tools Excellent internal cable management and routing with multiple tie-down locations Backplane may be equipped with up to three small hinged splice trays and cable attachments for convenient fiber splicing Material Specification Robust lightweight polycarbonate construction for indoor/outdoor use Environmental Lightweight and rugged polycarbonate constructionprovides long-life environmental protection Industry Certifications Designed to meet GR-950, GR-2898
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Compact Universal Enclosure - CFIT-FLEX™ - Charles Industries, LLC
Schaumburg, IL, United States
Fiber Compact Universal Enclosure
CFIT-FLEX™
Fiber Compact Universal Enclosure CFIT-FLEX™
Charles' new CFIT-Flex Series of universal enclosures were designed around the principal of "flexibility." These versatile enclosures may be wall, pole, strand or pedestal mounted and configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal backplane and interchangeable feed and drop cable port plates, CFIT-Flex are especially efficient at meeting FTTX deployment challenges regardless of splicing technique, fiber type or the use of pre-connectorized cable. The CFIT-Flex Compact is the first offering in this new series of non-metallic, universal enclosures. Constructed of lightweight and rugged polycarbonate, it provides long-life environmental protection. An optional swing-out 24-port fiber bulkhead provides technician-friendly access to feed and drop cables without disturbing existing subscriber connections. Internal cable management and bend radius controls maximize cable protection. Simple to install and secure, the CFIT-Flex Compact is truly a flexible enclosure designed to ensure lower total cost of ownership in all distribution network deployment. Product Features Flexibility Universal backplane provides ultimate flexibility to accommodate a broad range of applications Top knockouts allow cable entry in indoor application Interchangeable and removable bottom cable port plates (multiple configurations available) maximize cable entrance/exit and support a wide variety of cable sizes Custom front label options available Optional swing-out 24-port fiber bulkhead provides easy access to feed and drop cable while maximizing bend radius protection Economic 216-tool lockable door with a padlock hasp for excellent security Installation Mounting Molded-in wall/pole mount brackets for bolting to wood, masonry, drywall Convenient external ground Technician Friendly Features Snap pin hinges allow optional security door or fiber bulkhead to be easily removed without tools Excellent internal cable management and routing with multiple tie-down locations Backplane may be equipped with up to three small hinged splice trays and cable attachments for convenient fiber splicing Material Specification Robust lightweight polycarbonate construction for indoor/outdoor use Environmental Lightweight and rugged polycarbonate constructionprovides long-life environmental protection Industry Certifications Designed to meet GR-950, GR-2898

Charles' new CFIT-Flex Series of universal enclosures were designed around the principal of "flexibility." These versatile enclosures may be wall, pole, strand or pedestal mounted and configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal backplane and interchangeable feed and drop cable port plates, CFIT-Flex are especially efficient at meeting FTTX deployment challenges regardless of splicing technique, fiber type or the use of pre-connectorized cable.

The CFIT-Flex Compact is the first offering in this new series of non-metallic, universal enclosures. Constructed of lightweight and rugged polycarbonate, it provides long-life environmental protection. An optional swing-out 24-port fiber bulkhead provides technician-friendly access to feed and drop cables without disturbing existing subscriber connections. Internal cable management and bend radius controls maximize cable protection. Simple to install and secure, the CFIT-Flex Compact is truly a flexible enclosure designed to ensure lower total cost of ownership in all distribution network deployment.

Product Features

Flexibility

  • Universal backplane provides ultimate flexibility to accommodate a broad range of applications
  • Top knockouts allow cable entry in indoor application
  • Interchangeable and removable bottom cable port plates (multiple configurations available) maximize cable entrance/exit and support a wide variety of cable sizes
  • Custom front label options available
  • Optional swing-out 24-port fiber bulkhead provides easy access to feed and drop cable while maximizing bend radius protection

Economic

  • 216-tool lockable door with a padlock hasp for excellent security

Installation Mounting

  • Molded-in wall/pole mount brackets for bolting to wood, masonry, drywall
  • Convenient external ground

Technician Friendly Features

  • Snap pin hinges allow optional security door or fiber bulkhead to be easily removed without tools
  • Excellent internal cable management and routing with multiple tie-down locations
  • Backplane may be equipped with up to three small hinged splice trays and cable attachments for convenient fiber splicing

Material Specification

  • Robust lightweight polycarbonate construction for indoor/outdoor use

Environmental

  • Lightweight and rugged polycarbonate constructionprovides long-life environmental protection

Industry Certifications

  • Designed to meet GR-950, GR-2898
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number CFIT-FLEX™
Product Name Fiber Compact Universal Enclosure
Type Junction Box
Shape Rectangular
Length 15 inch (381 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details