Charles Industries, LLC Fiber Sealed Drop Closures FSDC

Description
Charles Fiber Optic Sealed Drop Closures (FSDC) provide a versatile, functional and cost-effective solution for FTTH network connections to the subscriber. FSDC series closures are fully-sealed units which can be strand, pole or pedestal mounted; or placed in below ground vaults and enclosures to meet any installation topology. In addition to an express main feed cable, the closure can accommodate up to two branch cables. The closures have built-in adapters to support up to 16 drop cables. FSDC closures feature a compact size for easy handling, yet provide ample room for express fiber storage. A hardened drop version (FSDC-H) is available with an eight Amphenol H connector interface (Corning® OptiTap® compatible). This hardened drop interface provides a quick, robust plug-and-play fiber drop solution. Product Features Flexibility Up to 48 single splices provides adequate splice capacity in a compact size Spacious loose tube fiber storage in a compact size can express 144 fiber cable Splitters and optical taps available to support a variety of fiber access architectures Hardened drop version (FSDC-H) available with 8 Amphenol H connector ports (Corning® OptiTap® compatible) Economic Mechanical compression technology provides cost-effective reliable cable sealing Installation Mounting Hinged snap cover allows easy access for installation, maintenance, and upgrades Technician Friendly Features Internal adapters to plug in up to 16 drops for quick subscriber adds Material Specification Robust UV stabilized glass-filled polypropylene housing Environmental Sealed IP68 rated for use in aerial, pole, pedestal, or below grade applications
Datasheet
Description
Charles Fiber Optic Sealed Drop Closures (FSDC) provide a versatile, functional and cost-effective solution for FTTH network connections to the subscriber. FSDC series closures are fully-sealed units which can be strand, pole or pedestal mounted; or placed in below ground vaults and enclosures to meet any installation topology. In addition to an express main feed cable, the closure can accommodate up to two branch cables. The closures have built-in adapters to support up to 16 drop cables. FSDC closures feature a compact size for easy handling, yet provide ample room for express fiber storage. A hardened drop version (FSDC-H) is available with an eight Amphenol H connector interface (Corning® OptiTap® compatible). This hardened drop interface provides a quick, robust plug-and-play fiber drop solution. Product Features Flexibility Up to 48 single splices provides adequate splice capacity in a compact size Spacious loose tube fiber storage in a compact size can express 144 fiber cable Splitters and optical taps available to support a variety of fiber access architectures Hardened drop version (FSDC-H) available with 8 Amphenol H connector ports (Corning® OptiTap® compatible) Economic Mechanical compression technology provides cost-effective reliable cable sealing Installation Mounting Hinged snap cover allows easy access for installation, maintenance, and upgrades Technician Friendly Features Internal adapters to plug in up to 16 drops for quick subscriber adds Material Specification Robust UV stabilized glass-filled polypropylene housing Environmental Sealed IP68 rated for use in aerial, pole, pedestal, or below grade applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Sealed Drop Closures - FSDC - Charles Industries, LLC
Schaumburg, IL, United States
Fiber Sealed Drop Closures
FSDC
Fiber Sealed Drop Closures FSDC
Charles Fiber Optic Sealed Drop Closures (FSDC) provide a versatile, functional and cost-effective solution for FTTH network connections to the subscriber. FSDC series closures are fully-sealed units which can be strand, pole or pedestal mounted; or placed in below ground vaults and enclosures to meet any installation topology. In addition to an express main feed cable, the closure can accommodate up to two branch cables. The closures have built-in adapters to support up to 16 drop cables. FSDC closures feature a compact size for easy handling, yet provide ample room for express fiber storage. A hardened drop version (FSDC-H) is available with an eight Amphenol H connector interface (Corning® OptiTap® compatible). This hardened drop interface provides a quick, robust plug-and-play fiber drop solution. Product Features Flexibility Up to 48 single splices provides adequate splice capacity in a compact size Spacious loose tube fiber storage in a compact size can express 144 fiber cable Splitters and optical taps available to support a variety of fiber access architectures Hardened drop version (FSDC-H) available with 8 Amphenol H connector ports (Corning® OptiTap® compatible) Economic Mechanical compression technology provides cost-effective reliable cable sealing Installation Mounting Hinged snap cover allows easy access for installation, maintenance, and upgrades Technician Friendly Features Internal adapters to plug in up to 16 drops for quick subscriber adds Material Specification Robust UV stabilized glass-filled polypropylene housing Environmental Sealed IP68 rated for use in aerial, pole, pedestal, or below grade applications

Charles Fiber Optic Sealed Drop Closures (FSDC) provide a versatile, functional and cost-effective solution for FTTH network connections to the subscriber. FSDC series closures are fully-sealed units which can be strand, pole or pedestal mounted; or placed in below ground vaults and enclosures to meet any installation topology. In addition to an express main feed cable, the closure can accommodate up to two branch cables. The closures have built-in adapters to support up to 16 drop cables. FSDC closures feature a compact size for easy handling, yet provide ample room for express fiber storage.

A hardened drop version (FSDC-H) is available with an eight Amphenol H connector interface (Corning® OptiTap® compatible). This hardened drop interface provides a quick, robust plug-and-play fiber drop solution.

Product Features

Flexibility

  • Up to 48 single splices provides adequate splice capacity in a compact size
  • Spacious loose tube fiber storage in a compact size can express 144 fiber cable
  • Splitters and optical taps available to support a variety of fiber access architectures
  • Hardened drop version (FSDC-H) available with 8 Amphenol H connector ports (Corning® OptiTap® compatible)

Economic

  • Mechanical compression technology provides cost-effective reliable cable sealing

Installation Mounting

  • Hinged snap cover allows easy access for installation, maintenance, and upgrades

Technician Friendly Features

  • Internal adapters to plug in up to 16 drops for quick subscriber adds

Material Specification

  • Robust UV stabilized glass-filled polypropylene housing

Environmental

  • Sealed IP68 rated for use in aerial, pole, pedestal, or below grade applications
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number FSDC
Product Name Fiber Sealed Drop Closures
Shape Rectangular
Length 15 inch (381 mm)
Width 9.65 inch (245 mm)
Depth 5.7 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
TK Series Enclosures - 130-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers