Charles Industries, LLC Below Grade HDPE Enclosures CBGE

Description
Charles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility (including electric, gas, water, irrigation control, traffic and traffic signalization), CATV and municipality networks. Charles Below Grade Enclosures are built to provide years of maintenance-free service and superior shelter for buried network components. CBGE allow technicians easy, grade-level handhole access to splice cases, control valves, slack cable, and other equipment at network junctions. Molded-in or applied nameplates offer convenient identification, and several security bolt patterns are available. All CBGE products are manufactured in the U.S.A. Applications CBGE are designed to meet or exceed ANSI/SCTE ratings for light duty, pedestrian-only (greenbelt) applications, including: Fiber optic and copper slack cable coiling and storage Access to sealed cases (splice cases, repeaters, load coils, SmartCoils™, etc.) Meter boxes Irrigation system and other waterway control valves Traffic signal controls Ground rods Product Features Flexibility Available in seven tapered rectangular and two round size Economic Sturdy enclosures provide superior shelter for buried network components and years of maintenace-free service Installation Mounting Lighweight enclosures may be easily installed by a single technician Technician Friendly Features Designed to provide years of maintenance-free service Provides technicians easy access to splice cables, control valves, slack cable and other newwork equipment junction points Material Specification Constructed of high-density polyethylene (HDPE) Environmental Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utilityCharles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility (including electric, gas, water, irrigation control, traffic and traffic signalization), CATV and municipality networks.Charles Below Grade Enclosures are built to provide years of maintenance-free service and superior shelter for buried network components. CBGE allow technicians easy, grade-level handhole access to splice cases, control valves, slack cable, and other equipment at network junctions. Molded-in or applied nameplates offer convenient identification, and several security bolt patterns are available. All CBGE products are manufactured in the U.S.A. Applications: Fiber optic and copper slack cable coiling and storage Access to sealed cases (splice cases, repeaters, load coils, SmartCoils™, etc.) Meter boxes Irrigation system and other waterway control valves Traffic signal controls Ground rods Product FeaturesFlexibility Available in seven tapered rectangular and two round size Economic Sturdy enclosures provide superior shelter for buried network components and years of maintenace-free service Installation Mounting Lighweight enclosures may be easily installed by a single technician Technician Friendly Features Designed to provide years of maintenance-free service Provides technicians easy access to splice cables, control valves, slack cable and other newwork equipment junction points Material Specification Constructed of high-density polyethylene (HDPE) Environmental Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility, CATV and municipality networks
Datasheet
Description
Charles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility (including electric, gas, water, irrigation control, traffic and traffic signalization), CATV and municipality networks. Charles Below Grade Enclosures are built to provide years of maintenance-free service and superior shelter for buried network components. CBGE allow technicians easy, grade-level handhole access to splice cases, control valves, slack cable, and other equipment at network junctions. Molded-in or applied nameplates offer convenient identification, and several security bolt patterns are available. All CBGE products are manufactured in the U.S.A. Applications CBGE are designed to meet or exceed ANSI/SCTE ratings for light duty, pedestrian-only (greenbelt) applications, including: Fiber optic and copper slack cable coiling and storage Access to sealed cases (splice cases, repeaters, load coils, SmartCoils™, etc.) Meter boxes Irrigation system and other waterway control valves Traffic signal controls Ground rods Product Features Flexibility Available in seven tapered rectangular and two round size Economic Sturdy enclosures provide superior shelter for buried network components and years of maintenace-free service Installation Mounting Lighweight enclosures may be easily installed by a single technician Technician Friendly Features Designed to provide years of maintenance-free service Provides technicians easy access to splice cables, control valves, slack cable and other newwork equipment junction points Material Specification Constructed of high-density polyethylene (HDPE) Environmental Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utilityCharles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility (including electric, gas, water, irrigation control, traffic and traffic signalization), CATV and municipality networks.Charles Below Grade Enclosures are built to provide years of maintenance-free service and superior shelter for buried network components. CBGE allow technicians easy, grade-level handhole access to splice cases, control valves, slack cable, and other equipment at network junctions. Molded-in or applied nameplates offer convenient identification, and several security bolt patterns are available. All CBGE products are manufactured in the U.S.A. Applications: Fiber optic and copper slack cable coiling and storage Access to sealed cases (splice cases, repeaters, load coils, SmartCoils™, etc.) Meter boxes Irrigation system and other waterway control valves Traffic signal controls Ground rods Product FeaturesFlexibility Available in seven tapered rectangular and two round size Economic Sturdy enclosures provide superior shelter for buried network components and years of maintenace-free service Installation Mounting Lighweight enclosures may be easily installed by a single technician Technician Friendly Features Designed to provide years of maintenance-free service Provides technicians easy access to splice cables, control valves, slack cable and other newwork equipment junction points Material Specification Constructed of high-density polyethylene (HDPE) Environmental Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility, CATV and municipality networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Below Grade HDPE Enclosures - CBGE - Charles Industries, LLC
Schaumburg, IL, United States
Below Grade HDPE Enclosures
CBGE
Below Grade HDPE Enclosures CBGE
Charles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility (including electric, gas, water, irrigation control, traffic and traffic signalization), CATV and municipality networks. Charles Below Grade Enclosures are built to provide years of maintenance-free service and superior shelter for buried network components. CBGE allow technicians easy, grade-level handhole access to splice cases, control valves, slack cable, and other equipment at network junctions. Molded-in or applied nameplates offer convenient identification, and several security bolt patterns are available. All CBGE products are manufactured in the U.S.A. Applications CBGE are designed to meet or exceed ANSI/SCTE ratings for light duty, pedestrian-only (greenbelt) applications, including: Fiber optic and copper slack cable coiling and storage Access to sealed cases (splice cases, repeaters, load coils, SmartCoils™, etc.) Meter boxes Irrigation system and other waterway control valves Traffic signal controls Ground rods Product Features Flexibility Available in seven tapered rectangular and two round size Economic Sturdy enclosures provide superior shelter for buried network components and years of maintenace-free service Installation Mounting Lighweight enclosures may be easily installed by a single technician Technician Friendly Features Designed to provide years of maintenance-free service Provides technicians easy access to splice cables, control valves, slack cable and other newwork equipment junction points Material Specification Constructed of high-density polyethylene (HDPE) Environmental Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utilityCharles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility (including electric, gas, water, irrigation control, traffic and traffic signalization), CATV and municipality networks.Charles Below Grade Enclosures are built to provide years of maintenance-free service and superior shelter for buried network components. CBGE allow technicians easy, grade-level handhole access to splice cases, control valves, slack cable, and other equipment at network junctions. Molded-in or applied nameplates offer convenient identification, and several security bolt patterns are available. All CBGE products are manufactured in the U.S.A. Applications: Fiber optic and copper slack cable coiling and storage Access to sealed cases (splice cases, repeaters, load coils, SmartCoils™, etc.) Meter boxes Irrigation system and other waterway control valves Traffic signal controls Ground rods Product FeaturesFlexibility Available in seven tapered rectangular and two round size Economic Sturdy enclosures provide superior shelter for buried network components and years of maintenace-free service Installation Mounting Lighweight enclosures may be easily installed by a single technician Technician Friendly Features Designed to provide years of maintenance-free service Provides technicians easy access to splice cables, control valves, slack cable and other newwork equipment junction points Material Specification Constructed of high-density polyethylene (HDPE) Environmental Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility, CATV and municipality networks

Charles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility (including electric, gas, water, irrigation control, traffic and traffic signalization), CATV and municipality networks.

Charles Below Grade Enclosures are built to provide years of maintenance-free service and superior shelter for buried network components. CBGE allow technicians easy, grade-level handhole access to splice cases, control valves, slack cable, and other equipment at network junctions. Molded-in or applied nameplates offer convenient identification, and several security bolt patterns are available. All CBGE products are manufactured in the U.S.A.

Applications

CBGE are designed to meet or exceed ANSI/SCTE ratings for light duty, pedestrian-only (greenbelt) applications, including:

  • Fiber optic and copper slack cable coiling and storage
  • Access to sealed cases (splice cases, repeaters, load coils, SmartCoils™, etc.)
  • Meter boxes
  • Irrigation system and other waterway control valves
  • Traffic signal controls
  • Ground rods

Product Features

Flexibility

  • Available in seven tapered rectangular and two round size

Economic

  • Sturdy enclosures provide superior shelter for buried network components and years of maintenace-free service

Installation Mounting

  • Lighweight enclosures may be easily installed by a single technician

Technician Friendly Features

  • Designed to provide years of maintenance-free service
  • Provides technicians easy access to splice cables, control valves, slack cable and other newwork equipment junction points

Material Specification

  • Constructed of high-density polyethylene (HDPE)

Environmental

  • Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utilityCharles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility (including electric, gas, water, irrigation control, traffic and traffic signalization), CATV and municipality networks.Charles Below Grade Enclosures are built to provide years of maintenance-free service and superior shelter for buried network components. CBGE allow technicians easy, grade-level handhole access to splice cases, control valves, slack cable, and other equipment at network junctions. Molded-in or applied nameplates offer convenient identification, and several security bolt patterns are available. All CBGE products are manufactured in the U.S.A.

Applications:

      • Fiber optic and copper slack cable coiling and storage
      • Access to sealed cases (splice cases, repeaters, load coils, SmartCoils™, etc.)
      • Meter boxes
      • Irrigation system and other waterway control valves
      • Traffic signal controls
      • Ground rods

Product FeaturesFlexibility

      • Available in seven tapered rectangular and two round size

Economic

      • Sturdy enclosures provide superior shelter for buried network components and years of maintenace-free service

Installation

Mounting

      • Lighweight enclosures may be easily installed by a single technician

Technician

Friendly

Features

      • Designed to provide years of maintenance-free service
      • Provides technicians easy access to splice cables, control valves, slack cable and other newwork equipment junction points

Material

Specification

      • Constructed of high-density polyethylene (HDPE)

Environmental

    • Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless, utility, CATV and municipality networks
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number CBGE
Product Name Below Grade HDPE Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular; Round
Length 9 to 15 inch (229 to 381 mm)
Width 9.5 to 38.8 inch (241 to 986 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMC Shielded Rugged Enclosure - AUGE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 3.07 to 5.69 inch (78 to 144 mm)
View Details