Charles Industries, LLC Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Product Name Notes
Charles Fiber Optic Dome Closures (FODC) provide a versatile solution for splicing and protecting outdoor fiber connections in a familiar dome form factor. FODC?units can be deployed to support a...
Charles Fiber Optic Sealed Drop Closures (FSDC) provide a versatile, functional and cost-effective solution for FTTH network connections to the subscriber. FSDC series closures are fully-sealed units which can be...
Charles’ new CFIT-Flex Series of universal enclosures were designed around the principal of “flexibility.” These versatile enclosures may be configured to meet a variety of fiber, copper or coaxial distribution...
Pad Mount Equipment Cabinets (CUBE PM Series) are designed specifically to protect high density installations of network equipment in outdoor environments and are ideal for wireless, wireline, and utility applications.
Wall / Pole Mount Cabinets (CUBE RL Series) are multi-chamber enclosures designed for traditional 19" or 23" rackmount equipment. Separate locking chambers offer division of provider and customer equipment access.