Charles Industries, LLC Multi-Chamber Rackmount Enclosures CUBE RL Series

Description
Wall / Pole Mount Cabinets (CUBE RL Series) are multi-chamber enclosures designed for traditional 19" or 23" rackmount equipment. Separate locking chambers offer division of provider and customer equipment access. At cell sites and other multi-user locations, this division of access allows customers to service their equipment without the need to have the cabinet's owner's technician open the cabinet for them. Flexible designs can be configured to support backhaul, small cell, mini/macro applications for telecommunications, utility or broadband cable applications. The table below details standard RL Series offerings. Other sizes and configurations are available upon request. The CUBE SC Low-Profile Series are compact multi-chamber enclosures designed to protect radio, power, and battery equipment utilized in wireless Small Cell deployments. To address the ever growing demand for mobile data consumption, Small Cells are being rapidly deployed in urban environments. Charles Small Cell enclosures house Ethernet demarcation devices, AC/DC rectifiers, Small Cell equipment and batteries for backup. Rugged enough to stand up to the outside plant environment, yet small and lightweight, Charles Small Cell CUBE Enclosures provide the flexibility required by today's challenging restrictions associated with placement of small cell equipment and are poised to play a key part in the cellular network's future. Product Features Flexibility Variety of sizes including 7, 12, 14, 16, and 20 RU enclosures Offers a wide range of configuration options including various thermal management options, AC and DC powering options, and optional isolated battery chambers Economic Range of enclosure sizes provides economical options for wide range of application Installation Mounting Various accessories available including pole mount kits, slide-out trays for equipment that his not rack-mountable Technician Friendly Features Options available for separate locakble chambers to provide division of provider and cutomer equipment access Material Specification Constructed of durable, welded aluminum Environmental Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Industry Certifications Enclosures available with options designed to meet both the NEMA 4X (sealed cabinets) and NEMA 3R (vented cabinets) standard Certified to stringent Telcordia GR-487 specifications for electronic enclosure cabinets and UL approved
Datasheet
Description
Wall / Pole Mount Cabinets (CUBE RL Series) are multi-chamber enclosures designed for traditional 19" or 23" rackmount equipment. Separate locking chambers offer division of provider and customer equipment access. At cell sites and other multi-user locations, this division of access allows customers to service their equipment without the need to have the cabinet's owner's technician open the cabinet for them. Flexible designs can be configured to support backhaul, small cell, mini/macro applications for telecommunications, utility or broadband cable applications. The table below details standard RL Series offerings. Other sizes and configurations are available upon request. The CUBE SC Low-Profile Series are compact multi-chamber enclosures designed to protect radio, power, and battery equipment utilized in wireless Small Cell deployments. To address the ever growing demand for mobile data consumption, Small Cells are being rapidly deployed in urban environments. Charles Small Cell enclosures house Ethernet demarcation devices, AC/DC rectifiers, Small Cell equipment and batteries for backup. Rugged enough to stand up to the outside plant environment, yet small and lightweight, Charles Small Cell CUBE Enclosures provide the flexibility required by today's challenging restrictions associated with placement of small cell equipment and are poised to play a key part in the cellular network's future. Product Features Flexibility Variety of sizes including 7, 12, 14, 16, and 20 RU enclosures Offers a wide range of configuration options including various thermal management options, AC and DC powering options, and optional isolated battery chambers Economic Range of enclosure sizes provides economical options for wide range of application Installation Mounting Various accessories available including pole mount kits, slide-out trays for equipment that his not rack-mountable Technician Friendly Features Options available for separate locakble chambers to provide division of provider and cutomer equipment access Material Specification Constructed of durable, welded aluminum Environmental Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Industry Certifications Enclosures available with options designed to meet both the NEMA 4X (sealed cabinets) and NEMA 3R (vented cabinets) standard Certified to stringent Telcordia GR-487 specifications for electronic enclosure cabinets and UL approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Chamber Rackmount Enclosures - CUBE RL Series - Charles Industries, LLC
Schaumburg, IL, United States
Multi-Chamber Rackmount Enclosures
CUBE RL Series
Multi-Chamber Rackmount Enclosures CUBE RL Series
Wall / Pole Mount Cabinets (CUBE RL Series) are multi-chamber enclosures designed for traditional 19" or 23" rackmount equipment. Separate locking chambers offer division of provider and customer equipment access. At cell sites and other multi-user locations, this division of access allows customers to service their equipment without the need to have the cabinet's owner's technician open the cabinet for them. Flexible designs can be configured to support backhaul, small cell, mini/macro applications for telecommunications, utility or broadband cable applications. The table below details standard RL Series offerings. Other sizes and configurations are available upon request. The CUBE SC Low-Profile Series are compact multi-chamber enclosures designed to protect radio, power, and battery equipment utilized in wireless Small Cell deployments. To address the ever growing demand for mobile data consumption, Small Cells are being rapidly deployed in urban environments. Charles Small Cell enclosures house Ethernet demarcation devices, AC/DC rectifiers, Small Cell equipment and batteries for backup. Rugged enough to stand up to the outside plant environment, yet small and lightweight, Charles Small Cell CUBE Enclosures provide the flexibility required by today's challenging restrictions associated with placement of small cell equipment and are poised to play a key part in the cellular network's future. Product Features Flexibility Variety of sizes including 7, 12, 14, 16, and 20 RU enclosures Offers a wide range of configuration options including various thermal management options, AC and DC powering options, and optional isolated battery chambers Economic Range of enclosure sizes provides economical options for wide range of application Installation Mounting Various accessories available including pole mount kits, slide-out trays for equipment that his not rack-mountable Technician Friendly Features Options available for separate locakble chambers to provide division of provider and cutomer equipment access Material Specification Constructed of durable, welded aluminum Environmental Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Industry Certifications Enclosures available with options designed to meet both the NEMA 4X (sealed cabinets) and NEMA 3R (vented cabinets) standard Certified to stringent Telcordia GR-487 specifications for electronic enclosure cabinets and UL approved

Wall / Pole Mount Cabinets (CUBE RL Series) are multi-chamber enclosures designed for traditional 19" or 23" rackmount equipment. Separate locking chambers offer division of provider and customer equipment access. At cell sites and other multi-user locations, this division of access allows customers to service their equipment without the need to have the cabinet's owner's technician open the cabinet for them. Flexible designs can be configured to support backhaul, small cell, mini/macro applications for telecommunications, utility or broadband cable applications. The table below details standard RL Series offerings. Other sizes and configurations are available upon request.

The CUBE SC Low-Profile Series are compact multi-chamber enclosures designed to protect radio, power, and battery equipment utilized in wireless Small Cell deployments. To address the ever growing demand for mobile data consumption, Small Cells are being rapidly deployed in urban environments. Charles Small Cell enclosures house Ethernet demarcation devices, AC/DC rectifiers, Small Cell equipment and batteries for backup. Rugged enough to stand up to the outside plant environment, yet small and lightweight, Charles Small Cell CUBE Enclosures provide the flexibility required by today's challenging restrictions associated with placement of small cell equipment and are poised to play a key part in the cellular network's future.

Product Features

Flexibility

  • Variety of sizes including 7, 12, 14, 16, and 20 RU enclosures
  • Offers a wide range of configuration options including various thermal management options, AC and DC powering options, and optional isolated battery chambers

Economic

  • Range of enclosure sizes provides economical options for wide range of application

Installation Mounting

  • Various accessories available including pole mount kits, slide-out trays for equipment that his not rack-mountable

Technician Friendly Features

  • Options available for separate locakble chambers to provide division of provider and cutomer equipment access

Material Specification

  • Constructed of durable, welded aluminum

Environmental

  • Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection

Industry Certifications

  • Enclosures available with options designed to meet both the NEMA 4X (sealed cabinets) and NEMA 3R (vented cabinets) standard
  • Certified to stringent Telcordia GR-487 specifications for electronic enclosure cabinets and UL approved
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number CUBE RL Series
Product Name Multi-Chamber Rackmount Enclosures
Type Rack Enclosures
Shape Rectangular
Length 20 to 57 inch (508 to 1448 mm)
Width 22 to 28 inch (559 to 711 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Hand Held Enclosures - 3810585 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
View Details