Charles Industries, LLC Indoor Enclosures CUBE ID Series

Description
The Charles CUBE ID Series cabinets are ideally suited for housing wireless network equipment in indoor settings. ID Series cabinets feature power, equipment and optional battery compartments. They are direct air cooled solutions with optional fan kits available. The cabinets are available in 45RU, 36RU, or 24RU sizes with front and rear mounting space for 19" or 23" rack mount equipment. Cabinets support various DAS, Small Cell, or Wi-Fi electronics. Optional slanted vented shelves and slide-out laptop tray kits are available for mounting DAS and other communications equipment. Optional integrated battery chambers are available. Product Features Flexibility Passive or Direct Air Cooled, with optional Modular Door Mounted Fan Kits consisting of 3 Sets of Dual 243CFM 19" or 23" rack mount support Optional 100A Dual Feed Breaker Panel or GE SPS Power Plant Kit Various accessories available including laptop trays, slanted/vented shelving, fan kits and power plant kits Optional battery components are available to support one or two strings of NiCd batteries Economic Protects wireless equipment investments Installation Mounting Indoor Floor Mounted Technician Friendly Features Front and rear access doors allow technicians access to equipment storage areas and cable routing Material Specification Constructed of welded, galvanized steel frames with aluminum side, top and bottom panels Attractive powder coated black finish Environmental Supports indoor wireless applications including housing DAS,Small Cell, or Wi-Fi electronics
Datasheet
Description
The Charles CUBE ID Series cabinets are ideally suited for housing wireless network equipment in indoor settings. ID Series cabinets feature power, equipment and optional battery compartments. They are direct air cooled solutions with optional fan kits available. The cabinets are available in 45RU, 36RU, or 24RU sizes with front and rear mounting space for 19" or 23" rack mount equipment. Cabinets support various DAS, Small Cell, or Wi-Fi electronics. Optional slanted vented shelves and slide-out laptop tray kits are available for mounting DAS and other communications equipment. Optional integrated battery chambers are available. Product Features Flexibility Passive or Direct Air Cooled, with optional Modular Door Mounted Fan Kits consisting of 3 Sets of Dual 243CFM 19" or 23" rack mount support Optional 100A Dual Feed Breaker Panel or GE SPS Power Plant Kit Various accessories available including laptop trays, slanted/vented shelving, fan kits and power plant kits Optional battery components are available to support one or two strings of NiCd batteries Economic Protects wireless equipment investments Installation Mounting Indoor Floor Mounted Technician Friendly Features Front and rear access doors allow technicians access to equipment storage areas and cable routing Material Specification Constructed of welded, galvanized steel frames with aluminum side, top and bottom panels Attractive powder coated black finish Environmental Supports indoor wireless applications including housing DAS,Small Cell, or Wi-Fi electronics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Enclosures - CUBE ID Series - Charles Industries, LLC
Schaumburg, IL, United States
Indoor Enclosures
CUBE ID Series
Indoor Enclosures CUBE ID Series
The Charles CUBE ID Series cabinets are ideally suited for housing wireless network equipment in indoor settings. ID Series cabinets feature power, equipment and optional battery compartments. They are direct air cooled solutions with optional fan kits available. The cabinets are available in 45RU, 36RU, or 24RU sizes with front and rear mounting space for 19" or 23" rack mount equipment. Cabinets support various DAS, Small Cell, or Wi-Fi electronics. Optional slanted vented shelves and slide-out laptop tray kits are available for mounting DAS and other communications equipment. Optional integrated battery chambers are available. Product Features Flexibility Passive or Direct Air Cooled, with optional Modular Door Mounted Fan Kits consisting of 3 Sets of Dual 243CFM 19" or 23" rack mount support Optional 100A Dual Feed Breaker Panel or GE SPS Power Plant Kit Various accessories available including laptop trays, slanted/vented shelving, fan kits and power plant kits Optional battery components are available to support one or two strings of NiCd batteries Economic Protects wireless equipment investments Installation Mounting Indoor Floor Mounted Technician Friendly Features Front and rear access doors allow technicians access to equipment storage areas and cable routing Material Specification Constructed of welded, galvanized steel frames with aluminum side, top and bottom panels Attractive powder coated black finish Environmental Supports indoor wireless applications including housing DAS,Small Cell, or Wi-Fi electronics

The Charles CUBE ID Series cabinets are ideally suited for housing wireless network equipment in indoor settings. ID Series cabinets feature power, equipment and optional battery compartments. They are direct air cooled solutions with optional fan kits available. The cabinets are available in 45RU, 36RU, or 24RU sizes with front and rear mounting space for 19" or 23" rack mount equipment. Cabinets support various DAS, Small Cell, or Wi-Fi electronics. Optional slanted vented shelves and slide-out laptop tray kits are available for mounting DAS and other communications equipment. Optional integrated battery chambers are available.

Product Features

Flexibility

  • Passive or Direct Air Cooled, with optional Modular Door Mounted Fan Kits consisting of 3 Sets of Dual 243CFM
  • 19" or 23" rack mount support
  • Optional 100A Dual Feed Breaker Panel or GE SPS Power Plant Kit
  • Various accessories available including laptop trays, slanted/vented shelving, fan kits and power plant kits
  • Optional battery components are available to support one or two strings of NiCd batteries

Economic

  • Protects wireless equipment investments

Installation Mounting

  • Indoor Floor Mounted

Technician Friendly Features

  • Front and rear access doors allow technicians access to equipment storage areas and cable routing

Material Specification

  • Constructed of welded, galvanized steel frames with aluminum side, top and bottom panels
  • Attractive powder coated black finish

Environmental

  • Supports indoor wireless applications including housing DAS,Small Cell, or Wi-Fi electronics
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number CUBE ID Series
Product Name Indoor Enclosures
Type Rack Enclosures
Shape Rectangular
Length 32 to 84 inch (813 to 2134 mm)
Width 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
Polyester Enclosures - polyDOOR - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 12.59 inch (140 to 320 mm)
View Details