Charles Industries, LLC Fiber Standard Universal Enclosure CFIT-FLEX STD

Description
Charles’ new CFIT-Flex Series of universal enclosures were designed around the principal of “flexibility.” These versatile enclosures may be configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal backplane and interchangeable feed and drop cable port plates, CFIT-Flex are especially efficient at meeting FTTX deployment challenges regardless of splicing technique, fiber type or the use of pre-connectorized cable. The CFIT-Flex Standard is constructed of lightweight and rugged polycarbonate to provide long-life environmental protection. An optional fixed 72-port fiber bulkhead provides technician-friendly access to feed and drop cables without disturbing existing subscriber connections. Up to seven small hinged splice trays can be accommodated on either side of the bulkhead. Internal cable management and bend radius controls maximize cable protection. Simple to install and secure, the CFIT-Flex Standard is truly a flexible enclosure designed to ensure lower total cost of ownership in all distribution network deployments.
Datasheet
Description
Charles’ new CFIT-Flex Series of universal enclosures were designed around the principal of “flexibility.” These versatile enclosures may be configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal backplane and interchangeable feed and drop cable port plates, CFIT-Flex are especially efficient at meeting FTTX deployment challenges regardless of splicing technique, fiber type or the use of pre-connectorized cable. The CFIT-Flex Standard is constructed of lightweight and rugged polycarbonate to provide long-life environmental protection. An optional fixed 72-port fiber bulkhead provides technician-friendly access to feed and drop cables without disturbing existing subscriber connections. Up to seven small hinged splice trays can be accommodated on either side of the bulkhead. Internal cable management and bend radius controls maximize cable protection. Simple to install and secure, the CFIT-Flex Standard is truly a flexible enclosure designed to ensure lower total cost of ownership in all distribution network deployments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Standard Universal Enclosure - CFIT-FLEX STD - Charles Industries, LLC
Schaumburg, IL, United States
Fiber Standard Universal Enclosure
CFIT-FLEX STD
Fiber Standard Universal Enclosure CFIT-FLEX STD
Charles’ new CFIT-Flex Series of universal enclosures were designed around the principal of “flexibility.” These versatile enclosures may be configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal backplane and interchangeable feed and drop cable port plates, CFIT-Flex are especially efficient at meeting FTTX deployment challenges regardless of splicing technique, fiber type or the use of pre-connectorized cable. The CFIT-Flex Standard is constructed of lightweight and rugged polycarbonate to provide long-life environmental protection. An optional fixed 72-port fiber bulkhead provides technician-friendly access to feed and drop cables without disturbing existing subscriber connections. Up to seven small hinged splice trays can be accommodated on either side of the bulkhead. Internal cable management and bend radius controls maximize cable protection. Simple to install and secure, the CFIT-Flex Standard is truly a flexible enclosure designed to ensure lower total cost of ownership in all distribution network deployments.

Charles’ new CFIT-Flex Series of universal enclosures were designed around the principal of “flexibility.” These versatile enclosures may be configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal backplane and interchangeable feed and drop cable port plates, CFIT-Flex are especially efficient at meeting FTTX deployment challenges regardless of splicing technique, fiber type or the use of pre-connectorized cable.

The CFIT-Flex Standard is constructed of lightweight and rugged polycarbonate to provide long-life environmental protection. An optional fixed 72-port fiber bulkhead provides technician-friendly access to feed and drop cables without disturbing existing subscriber connections. Up to seven small hinged splice trays can be accommodated on either side of the bulkhead. Internal cable management and bend radius controls maximize cable protection. Simple to install and secure, the CFIT-Flex Standard is truly a flexible enclosure designed to ensure lower total cost of ownership in all distribution network deployments.

Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number CFIT-FLEX STD
Product Name Fiber Standard Universal Enclosure
Type Junction Box
Shape Rectangular
Length 16 inch (406 mm)
Width 22 inch (559 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - Extruded Enclosures - 1455R2201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details