Charles Industries, LLC Charles Walk-In Cabinet (WIC) WIC

Description
Charles Walk-In Cabinets (WIC) are protective walk-in enclosures housing an integrated system of electronic components and equipment that can serve fiber and copper interfaces. Charles Walk-In Cabinets offer a lighter-weight alternative to concrete basestation shelters providing a lower total cost of ownership. With the use of the Charles Thermal Management System (CTMS) as the closure's main thermal system, the closed-loop thermal solution requires no maintenance and offers energy savings over current concrete buildings and huts. The WIC houses multiple equipment racks suitable for customer supplied equipment. The WIC has four Charles CTMS thermal devices mounted on the side walls, as well as a Charles Intelligent Ventilation System (IVS). Motion-sensitive lighting units are mounted on the front and rear. Multiple exterior ground bars all connect to an interior master ground bar. Product Features Flexibility Wide range of thermal management options for even the most demanding heat dissipation needs allows for optimization of thermal performance and reduced energy costs Features such as a laptop tray, document holder, DC interior and exterior lighting, 12" cable ladder above racks, and a convenience outlet support maximum technician productivity Economic Significantly lower annual energy cost of thermal solution implementation which also reduces generator size requirements Installation Mounting Helical/Pad or Platform Mounting options Stair kit available when direct mounting on a concrete pad Pre-fabricated structure is delivered to site locations pre-assembled and ready to install Technician Friendly Features Closed loop thermal solution requires no maintenance making the WIC an ideal alternative for remote site installations where access to technician is difficult Material Specification Durable, 12 gauge steel welded construction R13 insulation for maximum thermal efficiency Environmental 10'H x 10'W x 10'D weather proof structure provides ample room to protect both equipment and technicians from the elements Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Door Intrusion, High Temperature, Thermal System Failure Alarms
Datasheet
Description
Charles Walk-In Cabinets (WIC) are protective walk-in enclosures housing an integrated system of electronic components and equipment that can serve fiber and copper interfaces. Charles Walk-In Cabinets offer a lighter-weight alternative to concrete basestation shelters providing a lower total cost of ownership. With the use of the Charles Thermal Management System (CTMS) as the closure's main thermal system, the closed-loop thermal solution requires no maintenance and offers energy savings over current concrete buildings and huts. The WIC houses multiple equipment racks suitable for customer supplied equipment. The WIC has four Charles CTMS thermal devices mounted on the side walls, as well as a Charles Intelligent Ventilation System (IVS). Motion-sensitive lighting units are mounted on the front and rear. Multiple exterior ground bars all connect to an interior master ground bar. Product Features Flexibility Wide range of thermal management options for even the most demanding heat dissipation needs allows for optimization of thermal performance and reduced energy costs Features such as a laptop tray, document holder, DC interior and exterior lighting, 12" cable ladder above racks, and a convenience outlet support maximum technician productivity Economic Significantly lower annual energy cost of thermal solution implementation which also reduces generator size requirements Installation Mounting Helical/Pad or Platform Mounting options Stair kit available when direct mounting on a concrete pad Pre-fabricated structure is delivered to site locations pre-assembled and ready to install Technician Friendly Features Closed loop thermal solution requires no maintenance making the WIC an ideal alternative for remote site installations where access to technician is difficult Material Specification Durable, 12 gauge steel welded construction R13 insulation for maximum thermal efficiency Environmental 10'H x 10'W x 10'D weather proof structure provides ample room to protect both equipment and technicians from the elements Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Door Intrusion, High Temperature, Thermal System Failure Alarms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charles Walk-In Cabinet (WIC) - WIC - Charles Industries, LLC
Schaumburg, IL, United States
Charles Walk-In Cabinet (WIC)
WIC
Charles Walk-In Cabinet (WIC) WIC
Charles Walk-In Cabinets (WIC) are protective walk-in enclosures housing an integrated system of electronic components and equipment that can serve fiber and copper interfaces. Charles Walk-In Cabinets offer a lighter-weight alternative to concrete basestation shelters providing a lower total cost of ownership. With the use of the Charles Thermal Management System (CTMS) as the closure's main thermal system, the closed-loop thermal solution requires no maintenance and offers energy savings over current concrete buildings and huts. The WIC houses multiple equipment racks suitable for customer supplied equipment. The WIC has four Charles CTMS thermal devices mounted on the side walls, as well as a Charles Intelligent Ventilation System (IVS). Motion-sensitive lighting units are mounted on the front and rear. Multiple exterior ground bars all connect to an interior master ground bar. Product Features Flexibility Wide range of thermal management options for even the most demanding heat dissipation needs allows for optimization of thermal performance and reduced energy costs Features such as a laptop tray, document holder, DC interior and exterior lighting, 12" cable ladder above racks, and a convenience outlet support maximum technician productivity Economic Significantly lower annual energy cost of thermal solution implementation which also reduces generator size requirements Installation Mounting Helical/Pad or Platform Mounting options Stair kit available when direct mounting on a concrete pad Pre-fabricated structure is delivered to site locations pre-assembled and ready to install Technician Friendly Features Closed loop thermal solution requires no maintenance making the WIC an ideal alternative for remote site installations where access to technician is difficult Material Specification Durable, 12 gauge steel welded construction R13 insulation for maximum thermal efficiency Environmental 10'H x 10'W x 10'D weather proof structure provides ample room to protect both equipment and technicians from the elements Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Door Intrusion, High Temperature, Thermal System Failure Alarms

Charles Walk-In Cabinets (WIC) are protective walk-in enclosures housing an integrated system of electronic components and equipment that can serve fiber and copper interfaces. Charles Walk-In Cabinets offer a lighter-weight alternative to concrete basestation shelters providing a lower total cost of ownership. With the use of the Charles Thermal Management System (CTMS) as the closure's main thermal system, the closed-loop thermal solution requires no maintenance and offers energy savings over current concrete buildings and huts.

The WIC houses multiple equipment racks suitable for customer supplied equipment. The WIC has four Charles CTMS thermal devices mounted on the side walls, as well as a Charles Intelligent Ventilation System (IVS). Motion-sensitive lighting units are mounted on the front and rear. Multiple exterior ground bars all connect to an interior master ground bar.

Product Features

Flexibility

  • Wide range of thermal management options for even the most demanding heat dissipation needs allows for optimization of thermal performance and reduced energy costs
  • Features such as a laptop tray, document holder, DC interior and exterior lighting, 12" cable ladder above racks, and a convenience outlet support maximum technician productivity

Economic

  • Significantly lower annual energy cost of thermal solution implementation which also reduces generator size requirements

Installation Mounting

  • Helical/Pad or Platform Mounting options
  • Stair kit available when direct mounting on a concrete pad
  • Pre-fabricated structure is delivered to site locations pre-assembled and ready to install

Technician Friendly Features

  • Closed loop thermal solution requires no maintenance making the WIC an ideal alternative for remote site installations where access to technician is difficult

Material Specification

  • Durable, 12 gauge steel welded construction
  • R13 insulation for maximum thermal efficiency

Environmental

  • 10'H x 10'W x 10'D weather proof structure provides ample room to protect both equipment and technicians from the elements
  • Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection
  • Door Intrusion, High Temperature, Thermal System Failure Alarms
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number WIC
Product Name Charles Walk-In Cabinet (WIC)
Type Electronic and Instrument Enclosures
Shape Square
Length 120 inch (3048 mm)
Width 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
AL Series Enclosures - 151-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
3 suppliers