Charles Industries, LLC Fiber Optic Dome Closures FODC

Description
Charles Fiber Optic Dome Closures (FODC) provide a versatile solution for splicing and protecting outdoor fiber connections in a familiar dome form factor. FODC?units can be deployed to support a variety of topologies including strand or pole mountings, as well as below grade vault placements. These closures use mechanical compression technology to provide an easy to use economical cable sealing solution. Charles offers three sizes of FODC that accommodate up to 48 (FODC-AS), 144 (FODC-A) or 288 (FODC-B) single fusion fiber splices. Product Features Flexibility Three sizes with 48 (FODC-AS), 144 (FODC-A) or 288 (FODC-B)?splice capacity FODC-AS includes a splitter tray with options for 1x4 and 1x8 PLC splitters included Units can accommodate single fusion or ribbon fiber splicing Economic Mechanical compression technology to provide an easy to use economical cable sealing solution Installation Mounting Closures are aerial, pole, wall or below grade mountable for flexible placements Technician Friendly Features Fiber splice trays and cable ingress/egress grommets are included Material Specification Robust UV?stabilized glass filled polypropylene housing Environmental Environmentally sealed and IP 68 rated for water submersion
Datasheet
Description
Charles Fiber Optic Dome Closures (FODC) provide a versatile solution for splicing and protecting outdoor fiber connections in a familiar dome form factor. FODC?units can be deployed to support a variety of topologies including strand or pole mountings, as well as below grade vault placements. These closures use mechanical compression technology to provide an easy to use economical cable sealing solution. Charles offers three sizes of FODC that accommodate up to 48 (FODC-AS), 144 (FODC-A) or 288 (FODC-B) single fusion fiber splices. Product Features Flexibility Three sizes with 48 (FODC-AS), 144 (FODC-A) or 288 (FODC-B)?splice capacity FODC-AS includes a splitter tray with options for 1x4 and 1x8 PLC splitters included Units can accommodate single fusion or ribbon fiber splicing Economic Mechanical compression technology to provide an easy to use economical cable sealing solution Installation Mounting Closures are aerial, pole, wall or below grade mountable for flexible placements Technician Friendly Features Fiber splice trays and cable ingress/egress grommets are included Material Specification Robust UV?stabilized glass filled polypropylene housing Environmental Environmentally sealed and IP 68 rated for water submersion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Dome Closures - FODC - Charles Industries, LLC
Schaumburg, IL, United States
Fiber Optic Dome Closures
FODC
Fiber Optic Dome Closures FODC
Charles Fiber Optic Dome Closures (FODC) provide a versatile solution for splicing and protecting outdoor fiber connections in a familiar dome form factor. FODC?units can be deployed to support a variety of topologies including strand or pole mountings, as well as below grade vault placements. These closures use mechanical compression technology to provide an easy to use economical cable sealing solution. Charles offers three sizes of FODC that accommodate up to 48 (FODC-AS), 144 (FODC-A) or 288 (FODC-B) single fusion fiber splices. Product Features Flexibility Three sizes with 48 (FODC-AS), 144 (FODC-A) or 288 (FODC-B)?splice capacity FODC-AS includes a splitter tray with options for 1x4 and 1x8 PLC splitters included Units can accommodate single fusion or ribbon fiber splicing Economic Mechanical compression technology to provide an easy to use economical cable sealing solution Installation Mounting Closures are aerial, pole, wall or below grade mountable for flexible placements Technician Friendly Features Fiber splice trays and cable ingress/egress grommets are included Material Specification Robust UV?stabilized glass filled polypropylene housing Environmental Environmentally sealed and IP 68 rated for water submersion

Charles Fiber Optic Dome Closures (FODC) provide a versatile solution for splicing and protecting outdoor fiber connections in a familiar dome form factor. FODC?units can be deployed to support a variety of topologies including strand or pole mountings, as well as below grade vault placements. These closures use mechanical compression technology to provide an easy to use economical cable sealing solution. Charles offers three sizes of FODC that accommodate up to 48 (FODC-AS), 144 (FODC-A) or 288 (FODC-B) single fusion fiber splices.

Product Features

Flexibility

  • Three sizes with 48 (FODC-AS), 144 (FODC-A) or 288 (FODC-B)?splice capacity
  • FODC-AS includes a splitter tray with options for 1x4 and 1x8 PLC splitters included
  • Units can accommodate single fusion or ribbon fiber splicing

Economic

  • Mechanical compression technology to provide an easy to use economical cable sealing solution

Installation Mounting

  • Closures are aerial, pole, wall or below grade mountable for flexible placements

Technician Friendly Features

  • Fiber splice trays and cable ingress/egress grommets are included

Material Specification

  • Robust UV?stabilized glass filled polypropylene housing

Environmental

  • Environmentally sealed and IP 68 rated for water submersion
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number FODC
Product Name Fiber Optic Dome Closures
Shape Round
Length 24 inch (610 mm)
Width 0.3150 to 0.7850 inch (8 to 19.94 mm)
Depth 10.2 inch (259 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 101-508-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details