Charles Industries, LLC Pad Mount Enclosures CUBE PM Series

Description
Pad Mount Equipment Cabinets (CUBE PM Series) are designed specifically to protect high density installations of network equipment in outdoor environments and are ideal for wireless, wireline, and utility applications. Pad Mount Equipment Cabinets are ideally suited for Macro Cell Site and Centralized Radio Access Network (CRAN) applications. With the strong push to roll out LTE, 5G, C band and/or edge servers, large numbers of new macro cells are being built. Cell site equipment has gotten smaller and more efficient over the years, and movement towards CRAN architecture further reduces the footprint. Charles has developed a line of solutions to assist these deployments with rugged and compact enclosures for today's dynamic cell site needs. Various thermal options are available to ensure your equipment is protected and your site is reliable, including heat exchangers and air conditioners. CUBE Pad Mount Equipment (PM), Site Support (SS) and Battery Backup (BB) Series cabinets combine to form a complete macro site solution set. Equipment can be placed in the PM cabinet, while power and battery equipment is combined in the SS enclosures. A standalone BB cabinet may be utilized to provide additional reserve capacity. All three of these cabinet series are built to the same height, width and depth dimensions to provide an aesthetically pleasing lineup that facilitates uniform space requirements. Product Features Flexibility Wide range of thermal management options for even the most demanding heat dissipation needs allows for optimization of thermal performance and reduced energy costs Offers a wide range of configuration options providing maximum flexibility including optional integrated power plants, protection, site monitoring, and fiber patch panels Various accessories available including plinths, top hat cable entry compartments, laptop tray kits and sliding rack trays Offers ample room (16-44 RU) for electronics in the main chamber, with additional chamber options for added capacity that is separated for restricted access Support for carrier adds and site modifications Economic Specifically designed for Macro Cell Site and Centralized Radio Access Network (CRAN) applications, provides an economical alternative to shelter and hut deployments for protecting a wide range of radio and base station equipment Installation Mounting Includes bolt-mounted lifting ears for placement by crane or other lifting equipment Optional composite mounting platforms reduce cost and deployment time compared to traditional concrete pad installations Technician Friendly Features Front and rear access doors allow technicians access to equipment storage areas and cable routing;Well organized cable management and routing makes for easy installation Material Specification Constructed of durable, welded aluminum Environmental Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Industry Certifications Certified to stringent Telcordia GR-487 specifications for electronic enclosure cabinets, UL, and are designed to meet NEMA 4X (sealed cabinets) or 3R (vented cabinets) standards
Description
Pad Mount Equipment Cabinets (CUBE PM Series) are designed specifically to protect high density installations of network equipment in outdoor environments and are ideal for wireless, wireline, and utility applications. Pad Mount Equipment Cabinets are ideally suited for Macro Cell Site and Centralized Radio Access Network (CRAN) applications. With the strong push to roll out LTE, 5G, C band and/or edge servers, large numbers of new macro cells are being built. Cell site equipment has gotten smaller and more efficient over the years, and movement towards CRAN architecture further reduces the footprint. Charles has developed a line of solutions to assist these deployments with rugged and compact enclosures for today's dynamic cell site needs. Various thermal options are available to ensure your equipment is protected and your site is reliable, including heat exchangers and air conditioners. CUBE Pad Mount Equipment (PM), Site Support (SS) and Battery Backup (BB) Series cabinets combine to form a complete macro site solution set. Equipment can be placed in the PM cabinet, while power and battery equipment is combined in the SS enclosures. A standalone BB cabinet may be utilized to provide additional reserve capacity. All three of these cabinet series are built to the same height, width and depth dimensions to provide an aesthetically pleasing lineup that facilitates uniform space requirements. Product Features Flexibility Wide range of thermal management options for even the most demanding heat dissipation needs allows for optimization of thermal performance and reduced energy costs Offers a wide range of configuration options providing maximum flexibility including optional integrated power plants, protection, site monitoring, and fiber patch panels Various accessories available including plinths, top hat cable entry compartments, laptop tray kits and sliding rack trays Offers ample room (16-44 RU) for electronics in the main chamber, with additional chamber options for added capacity that is separated for restricted access Support for carrier adds and site modifications Economic Specifically designed for Macro Cell Site and Centralized Radio Access Network (CRAN) applications, provides an economical alternative to shelter and hut deployments for protecting a wide range of radio and base station equipment Installation Mounting Includes bolt-mounted lifting ears for placement by crane or other lifting equipment Optional composite mounting platforms reduce cost and deployment time compared to traditional concrete pad installations Technician Friendly Features Front and rear access doors allow technicians access to equipment storage areas and cable routing;Well organized cable management and routing makes for easy installation Material Specification Constructed of durable, welded aluminum Environmental Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Industry Certifications Certified to stringent Telcordia GR-487 specifications for electronic enclosure cabinets, UL, and are designed to meet NEMA 4X (sealed cabinets) or 3R (vented cabinets) standards
Datasheet
Datasheet Summary
Powered by GS/AI

CUBE PM Series Pad Mount Enclosures are designed to protect high-density network equipment in outdoor environments, making them suitable for wireless, wireline, and utility applications. These enclosures are particularly effective for Macro Cell Site and Centralized Radio Access Network (CRAN) applications, providing a rugged and compact solution for modern cell site needs. The cabinets are constructed from durable, welded aluminum with a powder-coated finish for superior environmental protection. They are certified to Telcordia GR-487 specifications and meet NEMA 4X or 3R standards, ensuring reliability in various conditions. The CUBE PM Series offers a range of thermal management options, including heat exchangers and air conditioners, to optimize equipment performance and energy efficiency. The enclosures feature ample space for electronics, with configurations supporting 16-44 rack units (RU) and additional chambers for restricted access. Installation is facilitated by bolt-mounted lifting ears for crane placement and optional composite mounting platforms that reduce deployment time. Front and rear access doors enhance technician accessibility for equipment maintenance and cable management. Overall, the CUBE PM Series provides a flexible and economical alternative for protecting critical network infrastructure.

Datasheet Summary
Powered by GS/AI

CUBE PM Series Pad Mount Enclosures are designed to protect high-density network equipment in outdoor environments, making them suitable for wireless, wireline, and utility applications. These enclosures are particularly effective for Macro Cell Site and Centralized Radio Access Network (CRAN) applications, providing a rugged and compact solution for modern cell site needs. The cabinets are constructed from durable, welded aluminum with a powder-coated finish for superior environmental protection. They are certified to Telcordia GR-487 specifications and meet NEMA 4X or 3R standards, ensuring reliability in various conditions. The CUBE PM Series offers a range of thermal management options, including heat exchangers and air conditioners, to optimize equipment performance and energy efficiency. The enclosures feature ample space for electronics, with configurations supporting 16-44 rack units (RU) and additional chambers for restricted access. Installation is facilitated by bolt-mounted lifting ears for crane placement and optional composite mounting platforms that reduce deployment time. Front and rear access doors enhance technician accessibility for equipment maintenance and cable management. Overall, the CUBE PM Series provides a flexible and economical alternative for protecting critical network infrastructure.

Suppliers

Company
Product
Description
Supplier Links
Pad Mount Enclosures - CUBE PM Series - Charles Industries, LLC
Schaumburg, IL, United States
Pad Mount Enclosures
CUBE PM Series
Pad Mount Enclosures CUBE PM Series
Pad Mount Equipment Cabinets (CUBE PM Series) are designed specifically to protect high density installations of network equipment in outdoor environments and are ideal for wireless, wireline, and utility applications. Pad Mount Equipment Cabinets are ideally suited for Macro Cell Site and Centralized Radio Access Network (CRAN) applications. With the strong push to roll out LTE, 5G, C band and/or edge servers, large numbers of new macro cells are being built. Cell site equipment has gotten smaller and more efficient over the years, and movement towards CRAN architecture further reduces the footprint. Charles has developed a line of solutions to assist these deployments with rugged and compact enclosures for today's dynamic cell site needs. Various thermal options are available to ensure your equipment is protected and your site is reliable, including heat exchangers and air conditioners. CUBE Pad Mount Equipment (PM), Site Support (SS) and Battery Backup (BB) Series cabinets combine to form a complete macro site solution set. Equipment can be placed in the PM cabinet, while power and battery equipment is combined in the SS enclosures. A standalone BB cabinet may be utilized to provide additional reserve capacity. All three of these cabinet series are built to the same height, width and depth dimensions to provide an aesthetically pleasing lineup that facilitates uniform space requirements. Product Features Flexibility Wide range of thermal management options for even the most demanding heat dissipation needs allows for optimization of thermal performance and reduced energy costs Offers a wide range of configuration options providing maximum flexibility including optional integrated power plants, protection, site monitoring, and fiber patch panels Various accessories available including plinths, top hat cable entry compartments, laptop tray kits and sliding rack trays Offers ample room (16-44 RU) for electronics in the main chamber, with additional chamber options for added capacity that is separated for restricted access Support for carrier adds and site modifications Economic Specifically designed for Macro Cell Site and Centralized Radio Access Network (CRAN) applications, provides an economical alternative to shelter and hut deployments for protecting a wide range of radio and base station equipment Installation Mounting Includes bolt-mounted lifting ears for placement by crane or other lifting equipment Optional composite mounting platforms reduce cost and deployment time compared to traditional concrete pad installations Technician Friendly Features Front and rear access doors allow technicians access to equipment storage areas and cable routing;Well organized cable management and routing makes for easy installation Material Specification Constructed of durable, welded aluminum Environmental Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Industry Certifications Certified to stringent Telcordia GR-487 specifications for electronic enclosure cabinets, UL, and are designed to meet NEMA 4X (sealed cabinets) or 3R (vented cabinets) standards

Pad Mount Equipment Cabinets (CUBE PM Series) are designed specifically to protect high density installations of network equipment in outdoor environments and are ideal for wireless, wireline, and utility applications.

Pad Mount Equipment Cabinets are ideally suited for Macro Cell Site and Centralized Radio Access Network (CRAN) applications. With the strong push to roll out LTE, 5G, C band and/or edge servers, large numbers of new macro cells are being built. Cell site equipment has gotten smaller and more efficient over the years, and movement towards CRAN architecture further reduces the footprint. Charles has developed a line of solutions to assist these deployments with rugged and compact enclosures for today's dynamic cell site needs. Various thermal options are available to ensure your equipment is protected and your site is reliable, including heat exchangers and air conditioners.

CUBE Pad Mount Equipment (PM), Site Support (SS) and Battery Backup (BB) Series cabinets combine to form a complete macro site solution set. Equipment can be placed in the PM cabinet, while power and battery equipment is combined in the SS enclosures. A standalone BB cabinet may be utilized to provide additional reserve capacity. All three of these cabinet series are built to the same height, width and depth dimensions to provide an aesthetically pleasing lineup that facilitates uniform space requirements.

Product Features

Flexibility

  • Wide range of thermal management options for even the most demanding heat dissipation needs allows for optimization of thermal performance and reduced energy costs
  • Offers a wide range of configuration options providing maximum flexibility including optional integrated power plants, protection, site monitoring, and fiber patch panels
  • Various accessories available including plinths, top hat cable entry compartments, laptop tray kits and sliding rack trays
  • Offers ample room (16-44 RU) for electronics in the main chamber, with additional chamber options for added capacity that is separated for restricted access
  • Support for carrier adds and site modifications

Economic

  • Specifically designed for Macro Cell Site and Centralized Radio Access Network (CRAN) applications, provides an economical alternative to shelter and hut deployments for protecting a wide range of radio and base station equipment

Installation Mounting

  • Includes bolt-mounted lifting ears for placement by crane or other lifting equipment
  • Optional composite mounting platforms reduce cost and deployment time compared to traditional concrete pad installations

Technician Friendly Features

  • Front and rear access doors allow technicians access to equipment storage areas and cable routing;Well organized cable management and routing makes for easy installation

Material Specification

  • Constructed of durable, welded aluminum

Environmental

  • Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection

Industry Certifications

  • Certified to stringent Telcordia GR-487 specifications for electronic enclosure cabinets, UL, and are designed to meet NEMA 4X (sealed cabinets) or 3R (vented cabinets) standards
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number CUBE PM Series
Product Name Pad Mount Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 33 to 59 inch (838 to 1499 mm)
Width 28 to 50 inch (711 to 1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers