Charles Industries, LLC Datasheets for Rack Enclosures

Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more

Product Name Notes
Battery Backup Unit Cabinets (CUBE BBU Series) are pad mount enclosures designed to provide superior environmental protection of battery strings and are ideally suited for cell sites and other outdoor...
Charles CUBE Site Support Cabinets allow providers to install highly efficient rectifiers and the latest in battery technologies in durable, robust and GR-487 compliant pad mount enclosures. With support for...
Charles Indoor Battery Racks (CIBR-M) are modular, seismic Zone 4 rated (GR-487 certified) battery rack systems designed to fit the footprint of Saft Tel.X Ni-Cd batteries. In addition to several...
Charles Indoor Battery Racks (CIBR-R) are bay rack style, Zone 4 seismic compliant (GR-487 certified) battery rack systems supporting 200Ah VRLA?or 180Ah Ni-Cd batteries. Multiple configurations, from 2 to 5...
The Charles CUBE ID Series cabinets are ideally suited for housing wireless network equipment in indoor settings. ID Series cabinets feature power, equipment and optional battery compartments. They are direct...
Wall / Pole Mount Cabinets (CUBE RL Series) are multi-chamber enclosures designed for traditional 19" or 23" rackmount equipment. Separate locking chambers offer division of provider and customer equipment access.