Charles Industries, LLC Tier Rated Underground Enclosures TRUE

Description
Charles Industries has achieved a major breakthrough in material science as applied to grade level enclosures. Utilizing a process first proven and perfected in the manufacture of wind turbine blades, marine vessels and aircraft, Charles has developed an Advanced Composite Material (ACM) formulation that, when molded, provides superior performance and structural integrity. TRUE exceeds industry tier loading standards while weighing up to 50-75% less than equivalent useable volume polymer concrete alternatives. Charles' Tier Rated Underground Enclosures™ (TRUE) are made from Advanced Composite Material using a Resin Transfer Molding (RTM) process. Combining the design flexibility of RTM and the strength of advanced composite materials, TRUE grade level enclosures provide Tier 15 and 22 performance with ease of handling and installation. TRUE grade level enclosures have a tapered wall design that provides greater useable volume compared to competitive polymer concrete cover sizes. The grade level enclosure industry has long focused on product sizes based on cover or lid size. However, the majority of grade level enclosure usages are for bulk volume applications (i.e. cable storage, splicing, drop management, valve control and metering). TRUE grade level enclosures provide more useable volume than competitive models with the same cover size and depth. The exterior surfaces of TRUE are finished with gelcoat, which cures to a durable, smooth finish resistant to ultraviolet degradation and hydrolysis. TRUE grade level enclosures are available in two standard colors, Graystone and Utility Green. Product Features Flexibility Better useable volume than competition for a given industry standard cover size Economic Stackable enclosures lower transportation cost and reduce storage space required Eliminates need for cranes and reduces costs of truck rolls and extra technicians required for placement Heavy machinery not required to move units around at warehouse or job-site Installation Mounting Two technicians can easily lift a TRUE handhole into and out of a pickup flat bed or trailer, and place it in its hole at the work site without a crane Technician Friendly Features Lighter weight provides ease of handling and placement, less risk of worker injury Covers can be removed with little physical effort Material Specification Advanced Composite Material using a Resin Transfer Molding (RTM) provides superior performance and structural integrity Environmental Structurally rugged, non-metallic advanced composite material construction produces enclosures that are durable, and resistant to chemicals,water and chipping Industry Certifications TRUE 15 Series meets ANSI/SCTE-77 Tier 15 Rated Loadings specifications TRUE 22 Series meets ANSI/SCTE-77 Tier 22 Rated Loadings specifications Meets 2010 ADA Standards for Accessible Design
Datasheet
Description
Charles Industries has achieved a major breakthrough in material science as applied to grade level enclosures. Utilizing a process first proven and perfected in the manufacture of wind turbine blades, marine vessels and aircraft, Charles has developed an Advanced Composite Material (ACM) formulation that, when molded, provides superior performance and structural integrity. TRUE exceeds industry tier loading standards while weighing up to 50-75% less than equivalent useable volume polymer concrete alternatives. Charles' Tier Rated Underground Enclosures™ (TRUE) are made from Advanced Composite Material using a Resin Transfer Molding (RTM) process. Combining the design flexibility of RTM and the strength of advanced composite materials, TRUE grade level enclosures provide Tier 15 and 22 performance with ease of handling and installation. TRUE grade level enclosures have a tapered wall design that provides greater useable volume compared to competitive polymer concrete cover sizes. The grade level enclosure industry has long focused on product sizes based on cover or lid size. However, the majority of grade level enclosure usages are for bulk volume applications (i.e. cable storage, splicing, drop management, valve control and metering). TRUE grade level enclosures provide more useable volume than competitive models with the same cover size and depth. The exterior surfaces of TRUE are finished with gelcoat, which cures to a durable, smooth finish resistant to ultraviolet degradation and hydrolysis. TRUE grade level enclosures are available in two standard colors, Graystone and Utility Green. Product Features Flexibility Better useable volume than competition for a given industry standard cover size Economic Stackable enclosures lower transportation cost and reduce storage space required Eliminates need for cranes and reduces costs of truck rolls and extra technicians required for placement Heavy machinery not required to move units around at warehouse or job-site Installation Mounting Two technicians can easily lift a TRUE handhole into and out of a pickup flat bed or trailer, and place it in its hole at the work site without a crane Technician Friendly Features Lighter weight provides ease of handling and placement, less risk of worker injury Covers can be removed with little physical effort Material Specification Advanced Composite Material using a Resin Transfer Molding (RTM) provides superior performance and structural integrity Environmental Structurally rugged, non-metallic advanced composite material construction produces enclosures that are durable, and resistant to chemicals,water and chipping Industry Certifications TRUE 15 Series meets ANSI/SCTE-77 Tier 15 Rated Loadings specifications TRUE 22 Series meets ANSI/SCTE-77 Tier 22 Rated Loadings specifications Meets 2010 ADA Standards for Accessible Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tier Rated Underground Enclosures - TRUE - Charles Industries, LLC
Schaumburg, IL, United States
Tier Rated Underground Enclosures
TRUE
Tier Rated Underground Enclosures TRUE
Charles Industries has achieved a major breakthrough in material science as applied to grade level enclosures. Utilizing a process first proven and perfected in the manufacture of wind turbine blades, marine vessels and aircraft, Charles has developed an Advanced Composite Material (ACM) formulation that, when molded, provides superior performance and structural integrity. TRUE exceeds industry tier loading standards while weighing up to 50-75% less than equivalent useable volume polymer concrete alternatives. Charles' Tier Rated Underground Enclosures™ (TRUE) are made from Advanced Composite Material using a Resin Transfer Molding (RTM) process. Combining the design flexibility of RTM and the strength of advanced composite materials, TRUE grade level enclosures provide Tier 15 and 22 performance with ease of handling and installation. TRUE grade level enclosures have a tapered wall design that provides greater useable volume compared to competitive polymer concrete cover sizes. The grade level enclosure industry has long focused on product sizes based on cover or lid size. However, the majority of grade level enclosure usages are for bulk volume applications (i.e. cable storage, splicing, drop management, valve control and metering). TRUE grade level enclosures provide more useable volume than competitive models with the same cover size and depth. The exterior surfaces of TRUE are finished with gelcoat, which cures to a durable, smooth finish resistant to ultraviolet degradation and hydrolysis. TRUE grade level enclosures are available in two standard colors, Graystone and Utility Green. Product Features Flexibility Better useable volume than competition for a given industry standard cover size Economic Stackable enclosures lower transportation cost and reduce storage space required Eliminates need for cranes and reduces costs of truck rolls and extra technicians required for placement Heavy machinery not required to move units around at warehouse or job-site Installation Mounting Two technicians can easily lift a TRUE handhole into and out of a pickup flat bed or trailer, and place it in its hole at the work site without a crane Technician Friendly Features Lighter weight provides ease of handling and placement, less risk of worker injury Covers can be removed with little physical effort Material Specification Advanced Composite Material using a Resin Transfer Molding (RTM) provides superior performance and structural integrity Environmental Structurally rugged, non-metallic advanced composite material construction produces enclosures that are durable, and resistant to chemicals,water and chipping Industry Certifications TRUE 15 Series meets ANSI/SCTE-77 Tier 15 Rated Loadings specifications TRUE 22 Series meets ANSI/SCTE-77 Tier 22 Rated Loadings specifications Meets 2010 ADA Standards for Accessible Design

Charles Industries has achieved a major breakthrough in material science as applied to grade level enclosures. Utilizing a process first proven and perfected in the manufacture of wind turbine blades, marine vessels and aircraft, Charles has developed an Advanced Composite Material (ACM) formulation that, when molded, provides superior performance and structural integrity. TRUE exceeds industry tier loading standards while weighing up to 50-75% less than equivalent useable volume polymer concrete alternatives.

Charles' Tier Rated Underground Enclosures™ (TRUE) are made from Advanced Composite Material using a Resin Transfer Molding (RTM) process. Combining the design flexibility of RTM and the strength of advanced composite materials, TRUE grade level enclosures provide Tier 15 and 22 performance with ease of handling and installation.

TRUE grade level enclosures have a tapered wall design that provides greater useable volume compared to competitive polymer concrete cover sizes. The grade level enclosure industry has long focused on product sizes based on cover or lid size. However, the majority of grade level enclosure usages are for bulk volume applications (i.e. cable storage, splicing, drop management, valve control and metering). TRUE grade level enclosures provide more useable volume than competitive models with the same cover size and depth.

The exterior surfaces of TRUE are finished with gelcoat, which cures to a durable, smooth finish resistant to ultraviolet degradation and hydrolysis. TRUE grade level enclosures are available in two standard colors, Graystone and Utility Green.

Product Features

Flexibility

  • Better useable volume than competition for a given industry standard cover size

Economic

  • Stackable enclosures lower transportation cost and reduce storage space required
  • Eliminates need for cranes and reduces costs of truck rolls and extra technicians required for placement
  • Heavy machinery not required to move units around at warehouse or job-site

Installation Mounting

  • Two technicians can easily lift a TRUE handhole into and out of a pickup flat bed or trailer, and place it in its hole at the work site without a crane

Technician Friendly Features

  • Lighter weight provides ease of handling and placement, less risk of worker injury
  • Covers can be removed with little physical effort

Material Specification

  • Advanced Composite Material using a Resin Transfer Molding (RTM) provides superior performance and structural integrity

Environmental

  • Structurally rugged, non-metallic advanced composite material construction produces enclosures that are durable, and resistant to chemicals,water and chipping

Industry Certifications

  • TRUE 15 Series meets ANSI/SCTE-77 Tier 15 Rated Loadings specifications
  • TRUE 22 Series meets ANSI/SCTE-77 Tier 22 Rated Loadings specifications
  • Meets 2010 ADA Standards for Accessible Design
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Industrial Enclosures
Product Number TRUE
Product Name Tier Rated Underground Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 17 to 30 inch (432 to 762 mm)
Width 30 to 60 inch (762 to 1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details