Charles Indoor Battery Racks (CIBR-R) are designed for indoor use and are compliant with Zone 4 seismic standards (GR-487 certified). These battery rack systems support either 200Ah VRLA or 180Ah Ni-Cd batteries and are available in configurations ranging from 2 to 5 battery trays. Each tray is equipped with a 100 amp circuit breaker and includes alarm safety features. The racks are constructed from 10-gauge welded steel with a powder-coated finish, ensuring durability and resistance to shock and vibration. The CIBR-R is suitable for various applications, including 24VDC to 48VDC conversions, particularly for 5G RAN/C-RAN upgrades in shelters or DAS headend rooms. Optional integrated Power Plant kits can be added, and additional equipment rack mounting kits (19,Äù or 23,Äù) are available for enhanced functionality. Each rack is fully factory wired with copper bus bars and dual lug interconnections, facilitating straightforward installation and maintenance.
Charles Indoor Battery Racks (CIBR-R) are bay rack style, Zone 4 seismic compliant (GR-487 certified) battery rack systems supporting 200Ah VRLA?or 180Ah Ni-Cd batteries. Multiple configurations, from 2 to 5 battery trays, are available with optional integrated Power Plant kits. Each tray includes a 100 amp breaker and alarm safety features. CIBR?support various applications, including 24VDC to 48VDC conversions for 5G RAN/C-RAN upgrades in shelters or DAS headend rooms. Each rack can be ordered with additional 19" or 23" equipment rack mounting kits.
| Charles Industries, LLC | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | CIBR-R |
| Product Name | Indoor Battery Racks – Bay Rack |
| Type | Rack Enclosures |
| Shape | Rectangular |
| Length | 72 to 84 inch (1829 to 2134 mm) |
| Width | 31 inch (787 mm) |