Panel Components & Systems, Inc. UL/CSA Approved Automatic Battery Chargers Sentry UL Series SUL1001205

Description
The Sentry UL range provides automatic, current limited and thyristor controlled charging of vented lead acid or NiCd batteries. The units may be used in a wide range of industrial charging applications, including standby engines, pumps and generators. The charger uses an open frame construction, designed for surface mounting in an enclosed panel. Each unit consists of a transformer, rectifier and control circuit. The control circuit ensures that the charger maintains a battery voltage at the pre-calibrated float level, while supplying any additional load current up to the specified maximum. When used as a float charger, the unit is designed to give a constant current output while battery voltage is below a ‘knee point’ (approx. 13V on a 12V LA). Above the knee-point, as the battery approaches its float voltage, the Sentry output current ramps down. This multi-stage charge regime gives an optimum combination of fast charge rate, followed by float charge without overcharging. Features: Float Charging 5A @ 12V - 3A or 5A @ 24V,DC Auto boost operation For vented lead acid or NiCd Temperature compensation Optional alarm relay output & boost initiate
Datasheet
Description
The Sentry UL range provides automatic, current limited and thyristor controlled charging of vented lead acid or NiCd batteries. The units may be used in a wide range of industrial charging applications, including standby engines, pumps and generators. The charger uses an open frame construction, designed for surface mounting in an enclosed panel. Each unit consists of a transformer, rectifier and control circuit. The control circuit ensures that the charger maintains a battery voltage at the pre-calibrated float level, while supplying any additional load current up to the specified maximum. When used as a float charger, the unit is designed to give a constant current output while battery voltage is below a ‘knee point’ (approx. 13V on a 12V LA). Above the knee-point, as the battery approaches its float voltage, the Sentry output current ramps down. This multi-stage charge regime gives an optimum combination of fast charge rate, followed by float charge without overcharging. Features: Float Charging 5A @ 12V - 3A or 5A @ 24V,DC Auto boost operation For vented lead acid or NiCd Temperature compensation Optional alarm relay output & boost initiate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stanhope, NJ, USA
UL/CSA Approved Automatic Battery Chargers Sentry UL Series
SUL1001205
UL/CSA Approved Automatic Battery Chargers Sentry UL Series SUL1001205
The Sentry UL range provides automatic, current limited and thyristor controlled charging of vented lead acid or NiCd batteries. The units may be used in a wide range of industrial charging applications, including standby engines, pumps and generators. The charger uses an open frame construction, designed for surface mounting in an enclosed panel. Each unit consists of a transformer, rectifier and control circuit. The control circuit ensures that the charger maintains a battery voltage at the pre-calibrated float level, while supplying any additional load current up to the specified maximum. When used as a float charger, the unit is designed to give a constant current output while battery voltage is below a ‘knee point’ (approx. 13V on a 12V LA). Above the knee-point, as the battery approaches its float voltage, the Sentry output current ramps down. This multi-stage charge regime gives an optimum combination of fast charge rate, followed by float charge without overcharging. Features: Float Charging 5A @ 12V - 3A or 5A @ 24V,DC Auto boost operation For vented lead acid or NiCd Temperature compensation Optional alarm relay output & boost initiate

The Sentry UL range provides automatic, current limited and thyristor
controlled charging of vented lead acid or NiCd batteries. The units may
be used in a wide range of industrial charging applications, including
standby engines, pumps and generators.
The charger uses an open frame construction, designed for surface
mounting in an enclosed panel. Each unit consists of a transformer, rectifier
and control circuit. The control circuit ensures that the charger maintains
a battery voltage at the pre-calibrated float level, while supplying
any additional load current up to the specified maximum.
When used as a float charger, the unit is designed to give a constant current
output while battery voltage is below a ‘knee point’ (approx. 13V on a
12V LA). Above the knee-point, as the battery approaches its float voltage,
the Sentry output current ramps down. This multi-stage charge
regime gives an optimum combination of fast charge rate, followed by
float charge without overcharging.

Features:

  • Float Charging 5A @ 12V - 3A or 5A @ 24V,DC
  • Auto boost operation
  • For vented lead acid or NiCd
  • Temperature compensation
  • Optional alarm relay output & boost initiate
Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Battery Chargers
Product Number SUL1001205
Product Name UL/CSA Approved Automatic Battery Chargers Sentry UL Series
Unlock Full Specs
to access all available technical data

Similar Products

Portable Display Screen Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details