Panel Components & Systems, Inc. 24V Constant Output Voltage Battery Chargers SMPS Series SMPS-245-240

Description
The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture Lead acid or NiCd battery compatible Constant voltage output Current limited Rugged design for industrial environments Wide operating voltage range Float charging system Rectifier fail output Charger fail
Datasheet
Description
The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture Lead acid or NiCd battery compatible Constant voltage output Current limited Rugged design for industrial environments Wide operating voltage range Float charging system Rectifier fail output Charger fail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V Constant Output Voltage Battery Chargers SMPS Series - SMPS-245-240 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
24V Constant Output Voltage Battery Chargers SMPS Series
SMPS-245-240
24V Constant Output Voltage Battery Chargers SMPS Series SMPS-245-240
The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture Lead acid or NiCd battery compatible Constant voltage output Current limited Rugged design for industrial environments Wide operating voltage range Float charging system Rectifier fail output Charger fail

The SMPS is a constant output voltage, current limited, battery
charger specially designed for permanent connection to genset
starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel.

Features:

  • 100 KHz switchmode architecture
  • Lead acid or NiCd battery compatible
  • Constant voltage output
  • Current limited
  • Rugged design for industrial environments
  • Wide operating voltage range
  • Float charging system
  • Rectifier fail output
  • Charger fail
Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Battery Chargers
Product Number SMPS-245-240
Product Name 24V Constant Output Voltage Battery Chargers SMPS Series
Unlock Full Specs
to access all available technical data

Similar Products

Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station for AIM - AIM-MCS (FOR AIM-68) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details