Panel Components & Systems, Inc. UL/CSA Approved Automatic Battery Chargers Guardian Series G1501210

Description
The Guardian is a highly efficient, high performance charger. The output is configured for accurate fast charging, optimum battery life and reliability. High impedance transformer technology gives a low ripple output (<1%) suitable for charging either sealed or vented batteries, e.g., Nickel Cadmium (NiCd), sealed lead acid (VRLA), vented and plante cells. The Guardian range can be used in a wide range of industrial charging applications, including standby engines, pumps and generators. Each unit consists of a transformer, rectifier and control circuit in an open frame assembly for easy panel mounting. The control circuit ensures that the charger maintains the battery voltage at the pre-calibrated float level, while supplying any additional load current up to the specified maximum.
Datasheet
Description
The Guardian is a highly efficient, high performance charger. The output is configured for accurate fast charging, optimum battery life and reliability. High impedance transformer technology gives a low ripple output (<1%) suitable for charging either sealed or vented batteries, e.g., Nickel Cadmium (NiCd), sealed lead acid (VRLA), vented and plante cells. The Guardian range can be used in a wide range of industrial charging applications, including standby engines, pumps and generators. Each unit consists of a transformer, rectifier and control circuit in an open frame assembly for easy panel mounting. The control circuit ensures that the charger maintains the battery voltage at the pre-calibrated float level, while supplying any additional load current up to the specified maximum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stanhope, NJ, USA
UL/CSA Approved Automatic Battery Chargers Guardian Series
G1501210
UL/CSA Approved Automatic Battery Chargers Guardian Series G1501210
The Guardian is a highly efficient, high performance charger. The output is configured for accurate fast charging, optimum battery life and reliability. High impedance transformer technology gives a low ripple output (<1%) suitable for charging either sealed or vented batteries, e.g., Nickel Cadmium (NiCd), sealed lead acid (VRLA), vented and plante cells. The Guardian range can be used in a wide range of industrial charging applications, including standby engines, pumps and generators. Each unit consists of a transformer, rectifier and control circuit in an open frame assembly for easy panel mounting. The control circuit ensures that the charger maintains the battery voltage at the pre-calibrated float level, while supplying any additional load current up to the specified maximum.

The Guardian is a highly efficient, high performance charger. The output
is configured for accurate fast charging, optimum battery life and reliability.
High impedance transformer technology gives a low ripple output (<1%)
suitable for charging either sealed or vented batteries, e.g., Nickel
Cadmium (NiCd), sealed lead acid (VRLA), vented and plante cells. The
Guardian range can be used in a wide range of industrial charging applications, including standby engines, pumps and generators.

Each unit consists of a transformer, rectifier and control circuit in an open
frame assembly for easy panel mounting. The control circuit ensures that
the charger maintains the battery voltage at the pre-calibrated float level,
while supplying any additional load current up to the specified maximum.

Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Battery Chargers
Product Number G1501210
Product Name UL/CSA Approved Automatic Battery Chargers Guardian Series
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details