Panel Components & Systems, Inc. Automatic Battery Chargers with Switch Mode Technology SM82 Series SM822403

Description
The SM82 is a highly efficient high performance charger. The very smooth output is configured for accurate fast charging, optimum battery life and reliability. The charger is designed for continuous float charging and standby battery applications. Due to its very smooth output (<1% ripple) the charger is suitable for sealed and vented batteries (e.g., nickel cadmium (NiCD), lead acid sealed (VRLA), vented and plante cells. Switch mode technology is a major advance in power supply and battery charger design, giving low heat dissipation, compact low weight design and ease of panel installation. Utilizing the benefits of switch mode, the charger will give a constant current output up to its knee point (13 volts on 12 volt LA) and then ramp down to its float voltage. This gives an optimum charge time to ensure that the battery voltage is maintained at the pre-calibrated float level while supplying any additional standing load current up to a specified maximum. Features: High rate duty float charging Fully automatic charge regulation Light compact DIN rail mount design Optional boost mode Standard Charge Fail relay output
Datasheet
Description
The SM82 is a highly efficient high performance charger. The very smooth output is configured for accurate fast charging, optimum battery life and reliability. The charger is designed for continuous float charging and standby battery applications. Due to its very smooth output (<1% ripple) the charger is suitable for sealed and vented batteries (e.g., nickel cadmium (NiCD), lead acid sealed (VRLA), vented and plante cells. Switch mode technology is a major advance in power supply and battery charger design, giving low heat dissipation, compact low weight design and ease of panel installation. Utilizing the benefits of switch mode, the charger will give a constant current output up to its knee point (13 volts on 12 volt LA) and then ramp down to its float voltage. This gives an optimum charge time to ensure that the battery voltage is maintained at the pre-calibrated float level while supplying any additional standing load current up to a specified maximum. Features: High rate duty float charging Fully automatic charge regulation Light compact DIN rail mount design Optional boost mode Standard Charge Fail relay output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stanhope, NJ, USA
Automatic Battery Chargers with Switch Mode Technology SM82 Series
SM822403
Automatic Battery Chargers with Switch Mode Technology SM82 Series SM822403
The SM82 is a highly efficient high performance charger. The very smooth output is configured for accurate fast charging, optimum battery life and reliability. The charger is designed for continuous float charging and standby battery applications. Due to its very smooth output (<1% ripple) the charger is suitable for sealed and vented batteries (e.g., nickel cadmium (NiCD), lead acid sealed (VRLA), vented and plante cells. Switch mode technology is a major advance in power supply and battery charger design, giving low heat dissipation, compact low weight design and ease of panel installation. Utilizing the benefits of switch mode, the charger will give a constant current output up to its knee point (13 volts on 12 volt LA) and then ramp down to its float voltage. This gives an optimum charge time to ensure that the battery voltage is maintained at the pre-calibrated float level while supplying any additional standing load current up to a specified maximum. Features: High rate duty float charging Fully automatic charge regulation Light compact DIN rail mount design Optional boost mode Standard Charge Fail relay output

The SM82 is a highly efficient high performance charger. The very
smooth output is configured for accurate fast charging, optimum battery
life and reliability. The charger is designed for continuous float
charging and standby battery applications. Due to its very smooth
output (<1% ripple) the charger is suitable for sealed and vented
batteries (e.g., nickel cadmium (NiCD), lead acid sealed (VRLA),
vented and plante cells.
Switch mode technology is a major advance in power supply and
battery charger design, giving low heat dissipation, compact low
weight design and ease of panel installation. Utilizing the benefits of
switch mode, the charger will give a constant current output up to its
knee point (13 volts on 12 volt LA) and then ramp down to its float
voltage. This gives an optimum charge time to ensure that the battery
voltage is maintained at the pre-calibrated float level while supplying
any additional standing load current up to a specified maximum.

Features:

  • High rate duty float charging
  • Fully automatic charge regulation
  • Light compact DIN rail mount design
  • Optional boost mode
  • Standard Charge Fail relay output
Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Battery Chargers
Product Number SM822403
Product Name Automatic Battery Chargers with Switch Mode Technology SM82 Series
Unlock Full Specs
to access all available technical data

Similar Products

AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Micropower SL150 48/260 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details