Weforma Dämpfungstechnik GmbH Datasheets for Shock Absorbers, Linear Dampers, and Dashpots

Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.
Shock Absorbers, Linear Dampers, and Dashpots: Learn more

Product Name Notes
"Mega Line" shock absorbers are used in linear systems in the area of bottle forming. Prior to removing the redglowing bottle, the seam on the bottle neck is removed with...
Advantages: Corrosion resistance in wet environments Solid housing Short delivery times Applications: Food industry Clean room technology Outside machinery
Benefits: Cost-effective hydraulic shock absorber Housing > Special plastic Piston rod > Stainless steel Temperature > -5°C - +50°C Special edition > For high temperatures
Crane buffers WCB made from cellular PUR for the end position damping in crane systems or crane trolleys.
In pallet systems shock absorbers are used to stop the pallets in the end position. The end position is detected by a proximity switch. However, paletts with lower weights are...
Kl.5 (ISO) / Kl. 100 (US) / Kl. 3 (VDI) Use straight away with no additional adjustment required Special packing Available in stainless steel or black finish Applications: Semiconductor industry...
Shock absorbers of the WM-EG and WM-SG series are used in glass molding machines. They are positioned above the removal mechanism where they act as shock absorbers via the toothed...
The innovative i-Mega-Line shock absorber is the latest addition to our range of products. The new shock absorber can be controlled via PC or PLC and the damping characteristic can...
Application: Rolling stands for hot rolling mills / cold rolling mills Very small construction size Very good reproducibility of characteristics, even after years of disuse Simple assembly No maintenance No...
Applications > Automated warehouses, Stacker cranes, Cranes Deceleration characteristics > Customer spec. Coating > Housing zinc plated / painted Extended Life Cycle > Piston rod: hardened / hard chrome-plated Special...
Applications > Cranes, Swing bridges Energy absorption > Max. 230.000 Nm Deceleration characteristics > Customer spec. Coating > Housing zinc plated / painted Extended Life Cycle > Piston rod: hard...
Applications > Passenger and load elevators Protection > Housing painted, piston rod chrome plated Temperature > -20° - +80° C Security > Limit switch according DIN EN 50047 TÜV EC...
Applications: Limit stops of machines, Support of equipment, Vibration isolation Load: 8.000 - 13.000 N Material: PUR, celled Tilting angle: max. 15° Temperature: -30°C - +80°C Options: softer and harder...
Applications: Passenger and load elevators Material: PUR, cellular Temperature: -30°C - +80°C TÜV EC type-examination: Lift directive 95/16/EG, EN 81-1/2
Coating Housing: Zinc Plated Temperature -20°C - +80°C Extended Life Time Piston Rod: hard-chrome plated Special Seals + Oils
Compact construction > for restricted space Hight energy absorption > max. 105.000 Nm / h Extended Life Cycle > Special Seals + Oils Piston rod: hard chrome-plated steel Integrated End...
Damping medium > High-viscosity elastomer, very secure against leakage Applications > Railway, Sluice, Military, Engineering Energy absorption > Max. 1.000.000 Nm, small construction size Deceleration characteristics > Progressive Surface protection...
Do not use for new designs Impact Speed -1: 0,2 - 4,5 m/s / -2: 0,02 - 0,5 m/s Material Housing: black finish Piston rod: hardened stainless steel Temperature -20°C...
Enlarged Piston > High energy absorption Extended Life Time > Piston: nitrated guidance system Special seals + oils Material > Housing: ProSurf Piston rod: hardened stainless steel Temperature > -20°C...
Enlarged Piston > max. +400% Energy / max. - 50% Costs/Nm Extended Life Cycle > Nitrated Guidance System Piston: Hardened, Aluminium-Titanium-N itride coated Special Seals + Oils Integrated End Stop...
Flexibility relating to Stroke, Deceleration Characteristic Coating Housing: Zinc Plated Temperature -20°C - +80°C Mounting WM-Z: vertical +/- 30° WM-ZG: any position Recommendation: vertical with the piston rod down Extended...
Helix-Prinzip > max. +300% Energieaufnahme / max. -50% Kosten/Nm ProAdjust > Geschützte Einstellung ProTec > massiver Körper ohne Sicherungsring Lange Lebensdauer > Gehärtetes Führungslager Kolben > Gehärtet und Aluminium-Titan beschichtet...
High feed force > 10.000 N Speed rates > 0,015 - 40 m/min Adjustment > variable Extended Life Time > Special Seals + Oils Piston rod: hardened stainless steel Integrated...
Highest security Very high energy absorption Individuall adapted deceleration characteristic Special edition: available in stainless steel
Precise Adjustment in Push- and Pull Direction Continuous adjustment over the entire stroke Coating > Housing: anodised aluminium
Precise adjustment in Push- and Pull direction Continuous adjustment over the entire stroke Deceleration characteristic: Double-acting Coating: Housing: anodised aluminium Material: Piston rod: hard-chrome plated Temperature: -20°C - +80°C RoHS...
Range of application: Furniture industry Model WAS 1015 self-extending air-cushioned sound-absorbing for 10 mm drill hole Model WAS-Z 0950 without own reset air-cushioned Material: plastic RoHS - compliant: Directive 2002/95/EC...
Speed rates > 0,015 - 40 m/min Adjustment > variable Extended Life Cycle > Special Seals + Oils Piston rod: hardened stainless steel Non standard threads > M 24 x...
Speed rates > 0,015 - 40 m/min Adjustment > variable Extended Life Time > Special Seals + Oils Piston rod: hardened stainless steel Integrated End Stop > Max. security Flats...
Without free travel: Mounting any position Deceleration: adjustable, optional: non adjustable Deceleration type: Push, Pull , Push + Pull Surface protection: Housing: zinc plated Extended life time: Piston Rod: hard-chrome...