Weforma Dämpfungstechnik GmbH Heavy-Duty Shock Absorbers Elasto-Fluid Shock Absorbers

Description
Damping medium > High-viscosity elastomer, very secure against leakage Applications > Railway, Sluice, Military, Engineering Energy absorption > Max. 1.000.000 Nm, small construction size Deceleration characteristics > Progressive Surface protection > Pressure tube zinc plated / Housing painted Extended Life Cycle > Maintenance free Temperature range > -20ºC - +60ºC RoHS - conform > Directive 2002/95/EC
Description
Damping medium > High-viscosity elastomer, very secure against leakage Applications > Railway, Sluice, Military, Engineering Energy absorption > Max. 1.000.000 Nm, small construction size Deceleration characteristics > Progressive Surface protection > Pressure tube zinc plated / Housing painted Extended Life Cycle > Maintenance free Temperature range > -20ºC - +60ºC RoHS - conform > Directive 2002/95/EC

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Shock Absorbers - Elasto-Fluid Shock Absorbers - Weforma Dämpfungstechnik GmbH
Stolberg, Germany
Heavy-Duty Shock Absorbers
Elasto-Fluid Shock Absorbers
Heavy-Duty Shock Absorbers Elasto-Fluid Shock Absorbers
Damping medium > High-viscosity elastomer, very secure against leakage Applications > Railway, Sluice, Military, Engineering Energy absorption > Max. 1.000.000 Nm, small construction size Deceleration characteristics > Progressive Surface protection > Pressure tube zinc plated / Housing painted Extended Life Cycle > Maintenance free Temperature range > -20ºC - +60ºC RoHS - conform > Directive 2002/95/EC
  • Damping medium > High-viscosity elastomer, very secure against leakage
  • Applications > Railway, Sluice, Military, Engineering
  • Energy absorption > Max. 1.000.000 Nm, small construction size
  • Deceleration characteristics > Progressive
  • Surface protection > Pressure tube zinc plated / Housing painted
  • Extended Life Cycle > Maintenance free
  • Temperature range > -20ºC - +60ºC
  • RoHS - conform > Directive 2002/95/EC
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number Elasto-Fluid Shock Absorbers
Product Name Heavy-Duty Shock Absorbers
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - STEEL-DUNNAGE-PLATFORMS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYEF-M6-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Adjustable Hydraulic Shock Absorbers / Small Bore - ECO OEM .5 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details