HLS SERIES -- HEAVY-DUTY SHOCK ABSORBERS
Weforma Dämpfungstechnik GmbH
Heavy-Duty Shock Absorbers
HLS Series
Description
Applications > Cranes, Swing bridges
Energy absorption > Max. 230.000 Nm
Deceleration characteristics > Customer spec.
Coating > Housing zinc plated / painted
Extended Life Cycle > Piston rod: hard chrome-plated
Special seals + oils
-
Weforma Dämpfungstechnik GmbH
Description
Applications > Cranes, Swing bridges
Energy absorption > Max. 230.000 Nm
Deceleration characteristics > Customer spec.
Coating > Housing zinc plated / painted
Extended Life Cycle > Piston rod: hard chrome-plated
Special seals + oils
Suppliers
Applications > Cranes, Swing bridges
Energy absorption > Max. 230.000 Nm
Deceleration characteristics > Customer spec.
Coating > Housing zinc plated / painted
Extended Life Cycle > Piston rod: hard chrome-plated
Special seals + oils
- Applications > Cranes, Swing bridges
- Energy absorption > Max. 230.000 Nm
- Deceleration characteristics > Customer spec.
- Coating > Housing zinc plated / painted
- Extended Life Cycle > Piston rod: hard chrome-plated
- Special seals + oils
Supplier's Site
Technical Specifications
|
Product Category
|
Shock Absorbers, Linear Dampers, and Dashpots |
|
Product Number
|
HLS Series |
|
Product Name
|
Heavy-Duty Shock Absorbers |
Unlock Full Specs
to access all available technical data
Similar Products
Shock Absorber / Damper Type
Shock Absorber
Dampening Method
Mechanical
View Details
Body Material
Steel; High-alloy steel
Stroke
0.3150 inch (8 mm)
Maximum Force (P1)
44.96 lbs (20.39 kg)
View Details
Shock Absorber / Damper Type
Shock Absorber
Dampening Method
Hydraulic
Absorption / Damping Action
Compression; Extension
View Details