Weforma Dämpfungstechnik GmbH Elastomer Springs

Description
Applications: Limit stops of machines, Support of equipment, Vibration isolation Load: 8.000 - 13.000 N Material: PUR, celled Tilting angle: max. 15° Temperature: -30°C - +80°C Options: softer and harder version
Description
Applications: Limit stops of machines, Support of equipment, Vibration isolation Load: 8.000 - 13.000 N Material: PUR, celled Tilting angle: max. 15° Temperature: -30°C - +80°C Options: softer and harder version

Suppliers

Company
Product
Description
Supplier Links
Applications: Limit stops of machines, Support of equipment, Vibration isolation Load: 8.000 - 13.000 N Material: PUR, celled Tilting angle: max. 15° Temperature: -30°C - +80°C Options: softer and harder version
  • Applications: Limit stops of machines, Support of equipment, Vibration isolation
  • Load: 8.000 - 13.000 N
  • Material: PUR, celled
  • Tilting angle: max. 15°
  • Temperature: -30°C - +80°C
  • Options: softer and harder version
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number Elastomer Springs
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - SEISMIC-CABLE - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - YSR-12-12-C - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 225 lbs (102 kg)
View Details
2 suppliers
Heavy Duty Shock Absorbers - HDN 3.0 x 24 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details