Weforma Dämpfungstechnik GmbH Old Series WM-E

Description
Do not use for new designs Impact Speed -1: 0,2 - 4,5 m/s / -2: 0,02 - 0,5 m/s Material Housing: black finish Piston rod: hardened stainless steel Temperature -20°C - +90°C Extended life time Special Seals + Oils
Description
Do not use for new designs Impact Speed -1: 0,2 - 4,5 m/s / -2: 0,02 - 0,5 m/s Material Housing: black finish Piston rod: hardened stainless steel Temperature -20°C - +90°C Extended life time Special Seals + Oils

Suppliers

Company
Product
Description
Supplier Links
Do not use for new designs Impact Speed -1: 0,2 - 4,5 m/s / -2: 0,02 - 0,5 m/s Material Housing: black finish Piston rod: hardened stainless steel Temperature -20°C - +90°C Extended life time Special Seals + Oils
  • Do not use for new designs
  • Impact Speed -1: 0,2 - 4,5 m/s / -2: 0,02 - 0,5 m/s
  • Material Housing: black finish
  • Piston rod: hardened stainless steel
  • Temperature -20°C - +90°C
  • Extended life time Special Seals + Oils
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number Old Series WM-E
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Ceiling Mounted Vibration Hanger - LOOS-BULK-&-TOOLS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYEF-M12-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Adjustable Shock Absorber - FA-4250YD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.65 inch (42 mm)
View Details