Weforma Dämpfungstechnik GmbH Datasheets for Air Springs
Air springs contain a column of air in an elastomeric bellow or sleeve to provide suspension, isolation, or actuation. Commonly found in vehicle suspension systems, perhaps in conjunction with a coil spring, they are also used to insulate vibration in machinery and as linear or angular actuators.
Air Springs: Learn more
| Product Name | Notes |
|---|---|
| Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 17.32 in Load: 86,079 lbs Return force: - 404 lbs Compressed air > | |
| Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 3.94 in Load: - 1,843 lbs Return force: - 215 lbs Compressed air... | |
| Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 5.12 in Load: - 11,308 lbs Return force: 27 - 68 lbs Compressed... | |
| Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 5.91 in Load: 41,814 lbs Return force: 27 - 68 lbs Compressed air... | |
| Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 6.31 in Load: 12,252 lbs Return force: 89 - 112 lbs Compressed air... | |
| Weforma air springs of the series WBL are used as single elements for vibration isolation and absorption e.g. for air compressors, generators and presses. Solid design: for applications with restricted... |