Weforma Dämpfungstechnik GmbH Datasheets for Rotary Dampers

Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear.
Rotary Dampers: Learn more

Product Name Notes
Controlled damping with rotary movements Torques up to 9 Nm Economically priced dampers through plastic and aluminium die cast Damping: Right-turning and left-turning Fixed setting (WRD 22 / 23 adjustable)...
Opening angle: 180° Version: clockwise, anti-clockwise, both sides Torque WRD-H 0805: 0,2 Nm Torque WRD-H 2010: 4,2 Nm
Opening angle: 180° Version: clockwise, anti-clockwise, both sides Torque WRD-H 12070: 700 Nm
Opening angle: 180° Version: clockwise, anti-clockwise, both sides Torque WRD-H 2515: 10 Nm Torque WRD-H 3015: 14 Nm Torque WRD-H 4025: 40 Nm Torque WRD-H 6030: 110 Nm