Weforma Dämpfungstechnik GmbH Single-Acting Speed Controls

Description
Speed rates > 0,015 - 40 m/min Adjustment > variable Extended Life Cycle > Special Seals + Oils Piston rod: hardened stainless steel Non standard threads > M 24 x 1,5, lenght 40 mm
Description
Speed rates > 0,015 - 40 m/min Adjustment > variable Extended Life Cycle > Special Seals + Oils Piston rod: hardened stainless steel Non standard threads > M 24 x 1,5, lenght 40 mm

Suppliers

Company
Product
Description
Supplier Links
Speed rates > 0,015 - 40 m/min Adjustment > variable Extended Life Cycle > Special Seals + Oils Piston rod: hardened stainless steel Non standard threads > M 24 x 1,5, lenght 40 mm
  • Speed rates > 0,015 - 40 m/min
  • Adjustment > variable
  • Extended Life Cycle > Special Seals + Oils
  • Piston rod: hardened stainless steel
  • Non standard threads > M 24 x 1,5, lenght 40 mm
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number Single-Acting Speed Controls
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FV Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.7874 to 1.06 inch (20 to 27 mm)
View Details
Ceiling Mounted Vibration Hanger - LRC-SEISMIC-CABLE-RESTRAINT-SYSTEM - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Shock Absorbers - 2023107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1969 inch (5 mm)
Total Energy/Cycle 8.85 In-lbs (10.2 kg-cm)
View Details