Weforma Dämpfungstechnik GmbH Plastic Shock Absorbers

Description
Benefits: Cost-effective hydraulic shock absorber Housing > Special plastic Piston rod > Stainless steel Temperature > -5°C - +50°C Special edition > For high temperatures
Description
Benefits: Cost-effective hydraulic shock absorber Housing > Special plastic Piston rod > Stainless steel Temperature > -5°C - +50°C Special edition > For high temperatures

Suppliers

Company
Product
Description
Supplier Links
Benefits: Cost-effective hydraulic shock absorber Housing > Special plastic Piston rod > Stainless steel Temperature > -5°C - +50°C Special edition > For high temperatures

Benefits:

  • Cost-effective hydraulic shock absorber
  • Housing > Special plastic
  • Piston rod > Stainless steel
  • Temperature > -5°C - +50°C
    Special edition > For high temperatures
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number Plastic Shock Absorbers
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorber - ED-8B - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Rod Diameter 0.1600 inch (4.06 mm)
View Details
Pneumatic shock absorber - DYEF-G8-M10-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0394 inch (1 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Adjustable Shock Absorber - FA-2016ED - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.7874 inch (20 mm)
View Details
Shock Absorbers - 2753231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details