Weforma Dämpfungstechnik GmbH Deceleration Cylinders

Description
Flexibility relating to Stroke, Deceleration Characteristic Coating Housing: Zinc Plated Temperature -20°C - +80°C Mounting WM-Z: vertical +/- 30° WM-ZG: any position Recommendation: vertical with the piston rod down Extended Life Time Piston Rod: hard-chrome plated Special Seals + Oils
Description
Flexibility relating to Stroke, Deceleration Characteristic Coating Housing: Zinc Plated Temperature -20°C - +80°C Mounting WM-Z: vertical +/- 30° WM-ZG: any position Recommendation: vertical with the piston rod down Extended Life Time Piston Rod: hard-chrome plated Special Seals + Oils

Suppliers

Company
Product
Description
Supplier Links
Flexibility relating to Stroke, Deceleration Characteristic Coating Housing: Zinc Plated Temperature -20°C - +80°C Mounting WM-Z: vertical +/- 30° WM-ZG: any position Recommendation: vertical with the piston rod down Extended Life Time Piston Rod: hard-chrome plated Special Seals + Oils
  • Flexibility relating to Stroke, Deceleration Characteristic
  • Coating Housing: Zinc Plated
  • Temperature -20°C - +80°C
  • Mounting WM-Z: vertical +/- 30°
  • WM-ZG: any position
  • Recommendation: vertical with the piston rod down
  • Extended Life Time Piston Rod: hard-chrome plated
  • Special Seals + Oils
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number Deceleration Cylinders
Unlock Full Specs
to access all available technical data

Similar Products

Model D 06-19, Oil Damper - D-06-19 - Isotech, Inc.
Specs
Rod Diameter 0.2362 inch (6 mm)
Body Material Steel
Stroke 0.7874 to 11.81 inch (20 to 300 mm)
View Details
Pneumatic shock absorber - DYEF-S-M16-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Heavy Duty Shock Absorbers - HDN 3.5 x 2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details