Weforma Dämpfungstechnik GmbH Overrun Buffers for Elevators

Description
Applications: Passenger and load elevators Material: PUR, cellular Temperature: -30°C - +80°C TüV EC type-examination: Lift directive 95/16/EG, EN 81-1/2
Description
Applications: Passenger and load elevators Material: PUR, cellular Temperature: -30°C - +80°C TüV EC type-examination: Lift directive 95/16/EG, EN 81-1/2

Suppliers

Company
Product
Description
Supplier Links
Applications: Passenger and load elevators Material: PUR, cellular Temperature: -30°C - +80°C TüV EC type-examination: Lift directive 95/16/EG, EN 81-1/2
  • Applications: Passenger and load elevators
  • Material: PUR, cellular
  • Temperature: -30°C - +80°C
  • TÜV EC type-examination: Lift directive 95/16/EG, EN 81-1/2
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number Overrun Buffers for Elevators
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - CPF-POURING-FORMS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Pneumatic shock absorber - DYEF-M10-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1457 inch (3.7 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Non-Adjustable Hydraulic Shock Absorbers / Micro-Bore - TK 6M - Enidine Inc.
Specs
Shock Absorber / Damper Type Linear Dashpot
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details