Weforma Dämpfungstechnik GmbH Datasheets for Gas Springs

Gas springs provide controlled motion and speed for elements, such as lids and doors, that open and close.
Gas Springs: Learn more

Product Name Notes
Application: Food industry, Chemicals, Seawater Installation position: Recommendation: piston rod downwards Material: high-quality stainless steel (V4A, AISI No. 316L) Filling medium: Nitrogen oil Temperaure: -30°C – +80°C RoHS - conform:...
Freely lockable over the complete stroke High corrosion resistance Housing: powder coated Piston rod: ceramic coated Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding...
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest...
High corrosion resistance Housing: powder coated Piston rod: ceramic coated Minimal friction coefficient to achieve the lowest extension forces Integrated grease chambers and sliding bearing Lower breakaway force Installation position:...