SPEED CONTROLS WV-M 1,25 --
Weforma Dämpfungstechnik GmbH
Speed Controls WV-M 1,25
Description
High feed force > 10.000 N
Speed rates > 0,015 - 40 m/min
Adjustment > variable
Extended Life Time > Special Seals + Oils
Piston rod: hardened stainless steel
Integrated End Stop > Max. security
Flats > Cost Effective Mounting
-
Weforma Dämpfungstechnik GmbH
Description
High feed force > 10.000 N
Speed rates > 0,015 - 40 m/min
Adjustment > variable
Extended Life Time > Special Seals + Oils
Piston rod: hardened stainless steel
Integrated End Stop > Max. security
Flats > Cost Effective Mounting
Suppliers
High feed force > 10.000 N
Speed rates > 0,015 - 40 m/min
Adjustment > variable
Extended Life Time > Special Seals + Oils
Piston rod: hardened stainless steel
Integrated End Stop > Max. security
Flats > Cost Effective Mounting
- High feed force > 10.000 N
- Speed rates > 0,015 - 40 m/min
- Adjustment > variable
- Extended Life Time > Special Seals + Oils
- Piston rod: hardened stainless steel
- Integrated End Stop > Max. security
- Flats > Cost Effective Mounting
Supplier's Site
Technical Specifications
|
Product Category
|
Shock Absorbers, Linear Dampers, and Dashpots |
|
Product Number
|
Speed Controls WV-M 1,25 |
Unlock Full Specs
to access all available technical data
Similar Products
Body Material
Steel; High-alloy steel
Stroke
0.1220 inch (3.1 mm)
Operating Temperature
32 to 140 F (0 to 60 C)
View Details
Shock Absorber / Damper Type
Shock Absorber
Dampening Method
Hydraulic
Absorption / Damping Action
Compression; Extension
View Details