Weforma Dämpfungstechnik GmbH Shock Absorber for Side Forces

Description
Compact construction > for restricted space Hight energy absorption > max. 105.000 Nm / h Extended Life Cycle > Special Seals + Oils Piston rod: hard chrome-plated steel Integrated End Stop > Full Stroke Operation
Description
Compact construction > for restricted space Hight energy absorption > max. 105.000 Nm / h Extended Life Cycle > Special Seals + Oils Piston rod: hard chrome-plated steel Integrated End Stop > Full Stroke Operation

Suppliers

Company
Product
Description
Supplier Links
Compact construction > for restricted space Hight energy absorption > max. 105.000 Nm / h Extended Life Cycle > Special Seals + Oils Piston rod: hard chrome-plated steel Integrated End Stop > Full Stroke Operation
  • Compact construction > for restricted space
  • Hight energy absorption > max. 105.000 Nm / h
  • Extended Life Cycle > Special Seals + Oils
  • Piston rod: hard chrome-plated steel
  • Integrated End Stop > Full Stroke Operation
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number Shock Absorber for Side Forces
Unlock Full Specs
to access all available technical data

Similar Products

Plate Mount Vibration Isolator -  - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Pneumatic shock absorber - DYSC-20-18-Y1F - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7087 inch (18 mm)
Maximum Force (P1) 674 lbs (306 kg)
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Heavy Industry Shock Absorbers - HI 150 x 1000 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
View Details