Weforma Dämpfungstechnik GmbH Door Dampers

Description
Coating Housing: Zinc Plated Temperature -20°C - +80°C Extended Life Time Piston Rod: hard-chrome plated Special Seals + Oils
Description
Coating Housing: Zinc Plated Temperature -20°C - +80°C Extended Life Time Piston Rod: hard-chrome plated Special Seals + Oils

Suppliers

Company
Product
Description
Supplier Links
Coating Housing: Zinc Plated Temperature -20°C - +80°C Extended Life Time Piston Rod: hard-chrome plated Special Seals + Oils
  • Coating Housing: Zinc Plated
  • Temperature -20°C - +80°C
  • Extended Life Time Piston Rod: hard-chrome plated
  • Special Seals + Oils
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number Door Dampers
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - SR-STRUCTURAL-CHANNEL-BASES-FOR-FANS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - YSR-8-8-C - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3150 inch (8 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
2 suppliers
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Adjustable Shock Absorber - FA-4250YD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.65 inch (42 mm)
View Details