PressureParts.Com Switch, Pressure Compact, 3amp 411050

Description
Compact Pressure Switch Three Amp rating provides the switching power to control fuel solenoids just like the large switches. Body measures 1" x 1-1/4" x 2" (not including wire connector) 3600 PSI max rating 580 PSI switch pressure 200 deg. F 1/4" brass MPT connect SS plunger 3 Amp switch rating - 250V 48" - 3-wire cable for use in either NC or NO application: Blue = Common Brown = NO Red = NC
Description
Compact Pressure Switch Three Amp rating provides the switching power to control fuel solenoids just like the large switches. Body measures 1" x 1-1/4" x 2" (not including wire connector) 3600 PSI max rating 580 PSI switch pressure 200 deg. F 1/4" brass MPT connect SS plunger 3 Amp switch rating - 250V 48" - 3-wire cable for use in either NC or NO application: Blue = Common Brown = NO Red = NC

Suppliers

Company
Product
Description
Supplier Links
Switch, Pressure Compact, 3amp - 411050 - PressureParts.Com
Omaha, NE, USA
Switch, Pressure Compact, 3amp
411050
Switch, Pressure Compact, 3amp 411050
Compact Pressure Switch Three Amp rating provides the switching power to control fuel solenoids just like the large switches. Body measures 1" x 1-1/4" x 2" (not including wire connector) 3600 PSI max rating 580 PSI switch pressure 200 deg. F 1/4" brass MPT connect SS plunger 3 Amp switch rating - 250V 48" - 3-wire cable for use in either NC or NO application: Blue = Common Brown = NO Red = NC

Compact Pressure Switch

Three Amp rating provides the switching power to control fuel solenoids just like the large switches. Body measures 1" x 1-1/4" x 2" (not including wire connector)

  • 3600 PSI max rating
  • 580 PSI switch pressure
  • 200 deg. F
  • 1/4" brass MPT connect SS plunger
  • 3 Amp switch rating - 250V
  • 48" - 3-wire cable for use in either NC or NO application:

Blue = Common

Brown = NO

Red = NC

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Switches
Product Number 411050
Product Name Switch, Pressure Compact, 3amp
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074167-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 36.26 psi (25.52 m H2O)
Accuracy 0.5000 ±% FS
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details