PressureParts.Com Switch, Pressure 15a, 580psi Activate 411060-40

Description
Pressure Switch Operation without opening switch case - Blue = Common CONNECT: Red/Blue = N/C, Blue/Brown = N/O 200 deg. F Stainless steel plunger 3600 PSI 1/4" MPT nipple 15 AMP - 115 or 230V AC 3-wire - Internally wired for either N/O or N/
Description
Pressure Switch Operation without opening switch case - Blue = Common CONNECT: Red/Blue = N/C, Blue/Brown = N/O 200 deg. F Stainless steel plunger 3600 PSI 1/4" MPT nipple 15 AMP - 115 or 230V AC 3-wire - Internally wired for either N/O or N/

Suppliers

Company
Product
Description
Supplier Links
Switch, Pressure 15a, 580psi Activate - 411060-40 - PressureParts.Com
Omaha, NE, USA
Switch, Pressure 15a, 580psi Activate
411060-40
Switch, Pressure 15a, 580psi Activate 411060-40
Pressure Switch Operation without opening switch case - Blue = Common CONNECT: Red/Blue = N/C, Blue/Brown = N/O 200 deg. F Stainless steel plunger 3600 PSI 1/4" MPT nipple 15 AMP - 115 or 230V AC 3-wire - Internally wired for either N/O or N/

Pressure Switch

Operation without opening switch case - Blue = Common

CONNECT: Red/Blue = N/C, Blue/Brown = N/O

  • 200 deg. F
  • Stainless steel plunger
  • 3600 PSI
  • 1/4" MPT nipple
  • 15 AMP - 115 or 230V AC
  • 3-wire - Internally wired for either N/O or N/
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Switches
Product Number 411060-40
Product Name Switch, Pressure 15a, 580psi Activate
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 300psi Pressure Swtich, NC, 18" PS80-K1-0341 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details