Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. Since voltage to torque is linear, output torque can be easily controlled. Since torque is also transmitted via internal particles, unit life is extremely long.
| jbj Techniques Limited | |
|---|---|
| Product Category | Electric Clutches |
| Product Name | OPC-N Electromagnetic Mag-Particle Clutch |
| Application | Industrial |
| Torque | 4.4 to 71.0 Ft-lbs (5.97 to 96.28 N-m) |
| Speed | 1800 rpm |
| Voltage | 24 volts |