Daemar Inc. Datasheets for Dynamic Seals

Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings.  This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 21
Product Name Notes
A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM...
Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for...

<< Prev Next >>