Daemar Inc. Datasheets for Dynamic Seals

Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings.  This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 21
Product Name Notes
A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM...
Loaded Lip Seals are very versatile and can be used as rod seals or piston seals. They are considered to be multi-purpose seals and are designed for significantly improved performance.
Technology The unique technology has been developed over a number of years to provide total bearing protection by ensuring zero leakage of lubricant to atmosphere and total exclusion of contaminants...

<< Prev Next >>