BakerCorp Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size:... | |
| Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size:... | |
| Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction... | |
| Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE... | |
| Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. | |
| Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size:... | |
| Ideal Usage Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE Suction Size: 3" – 6"... | |
| Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction... | |
| Ideal Usage Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit Light and portable. Adjustable flow rates. Non-stall air valves. Easy... |