BakerCorp Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size:... | |
| Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size:... | |
| Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction... | |
| Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE... | |
| Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. | |
| Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size:... | |
| Ideal Usage Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE Suction Size: 3" – 6"... | |
| Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction... |