BakerCorp Air Diaphragm Pump Aluminum Stainless SA3A

Description
Ideal Usage Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE Suction Size: 1"– 3" Discharge Size: 1"– 3" Max Flow Range: 40 gpm – 250 gpm Suction Lift: Up to 24' Max: Shut Off Head Range: Up to 230' Max Solids Size: 1/4" – 2" Max Operating Temp: 212º F Air: Compressed air Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: N/A GENERAL INFORMATION Weight: 79 lbs – 379 lbs Standard Mount: Skid or roll cage Prime Mover: Air operated reciprocating diaphragms Casing Material: Aluminum, Stainless steel, and polypropylene Seal Type: N/A Safety Features: No fuel handling required. No electrical hook-ups required.
Datasheet
Description
Ideal Usage Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE Suction Size: 1"– 3" Discharge Size: 1"– 3" Max Flow Range: 40 gpm – 250 gpm Suction Lift: Up to 24' Max: Shut Off Head Range: Up to 230' Max Solids Size: 1/4" – 2" Max Operating Temp: 212º F Air: Compressed air Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: N/A GENERAL INFORMATION Weight: 79 lbs – 379 lbs Standard Mount: Skid or roll cage Prime Mover: Air operated reciprocating diaphragms Casing Material: Aluminum, Stainless steel, and polypropylene Seal Type: N/A Safety Features: No fuel handling required. No electrical hook-ups required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Diaphragm Pump Aluminum Stainless - SA3A - BakerCorp
Seal Beach, CA, USA
Air Diaphragm Pump Aluminum Stainless
SA3A
Air Diaphragm Pump Aluminum Stainless SA3A
Ideal Usage Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE Suction Size: 1"– 3" Discharge Size: 1"– 3" Max Flow Range: 40 gpm – 250 gpm Suction Lift: Up to 24' Max: Shut Off Head Range: Up to 230' Max Solids Size: 1/4" – 2" Max Operating Temp: 212º F Air: Compressed air Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: N/A GENERAL INFORMATION Weight: 79 lbs – 379 lbs Standard Mount: Skid or roll cage Prime Mover: Air operated reciprocating diaphragms Casing Material: Aluminum, Stainless steel, and polypropylene Seal Type: N/A Safety Features: No fuel handling required. No electrical hook-ups required.

Ideal Usage

Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available.

Benefit

Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time.

PERFORMANCE

Suction Size:
1"– 3"
Discharge Size:
1"– 3"
Max Flow Range:
40 gpm – 250 gpm
Suction Lift:
Up to 24'
Max:
Shut Off
Head Range:
Up to 230'
Max Solids Size:
1/4" – 2"
Max Operating Temp:
212º F
Air:
Compressed air
Run Time per Full Tank:
N/A
Fuel Capacity:
N/A
Operating Speed:
N/A

GENERAL INFORMATION

Weight:
79 lbs – 379 lbs
Standard Mount:
Skid or roll cage
Prime Mover:
Air operated reciprocating diaphragms
Casing Material:
Aluminum, Stainless steel, and polypropylene
Seal Type:
N/A
Safety Features:
No fuel handling required. No electrical hook-ups required.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Liquid Handling Pumps
Product Number SA3A
Product Name Air Diaphragm Pump Aluminum Stainless
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 20.0 to 100.0 psi (14.06 to 70.31 m of Water)
Liquid Flow 0.000 to 250.000 GPM (0.00 to 946.97 L/min)
Discharge Size 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
SANDPIPER - Special Duty AODD Pumps - sandpiper-special-duty-aodd-pumps - Rogers Machinery Company, Inc.
Specs
Liquid Flow 0.000 to 43.000 GPM (0.00 to 162.88 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
ELIKA® Helical Gear Pumps - ELI2BK1 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details